EN
  • EN
  • DE
  • IT

LT1022CH

Part No LT1022CH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±20V 8-Pin TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-5
Common Mode Rejection Ratio 82 dB
Gain Bandwidth Product 8 MHz
Input Bias Current 150 pA
Input Offset Voltage (Vos) 600 µV
Max Dual Supply Voltage 20 V
Max Operating Temperature 70 °C
Min Dual Supply Voltage 10 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 86 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 24 V/µs
Voltage Gain 112.04 dB
Win Source Part Number 1207272-LT1022CH
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1022CH CAD Model

Description

Introducing the LT1022CH Precision Operational Amplifier

The LT1022CH is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a name synonymous with precision and reliability in the field of electronic components. This op-amp is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications requiring precise signal conditioning.

Key Features and Benefits

  • Low Noise Performance: The LT1022CH boasts a low noise figure, which ensures a clean and accurate amplification of signals, crucial for high-fidelity audio applications and precise measurement instruments.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the integrity of the signal, making it versatile for both audio and high-speed signal processing tasks.
  • Excellent Temperature Stability: This device is characterized by its excellent temperature stability, meaning its performance remains consistent across a wide range of operating temperatures. This feature is particularly important in industrial and automotive applications where temperature conditions can vary significantly.
  • Low Offset Voltage: The LT1022CH is designed with a low offset voltage, which translates to higher accuracy in signal amplification and makes it suitable for precision measurement and control systems.

Applications

The LT1022CH is versatile and can be used in a variety of applications, including:

  • High-precision instrumentation
  • Audio equipment
  • Analog filters
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LT1022CH is no exception. It is manufactured to the highest standards to ensure reliability and performance that meets the demands of the most critical applications. Whether you're designing a professional audio system or a sensitive measurement device, the LT1022CH from Analog Devices Inc. is a choice that promises to deliver precision without compromise.

Ordering Information

For detailed specifications, sample requests, or to place an order for the LT1022CH Precision Operational Amplifier, please visit the Analog Devices Inc. website or contact their sales team directly. With its robust feature set and proven performance, the LT1022CH is poised to enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess