EN
  • EN
  • DE
  • IT

LM2575HVT-5.0/LF03

Part No LM2575HVT-5.0/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053004-LM2575HVT-5.0/LF03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575HVT-5.0/LF03 CAD Model

Description

The LM2575HVT-5.0/LF03 is a versatile and robust step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM2575 series, which are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator capable of driving a 1A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2575HVT-5.0/LF03 provides a fixed output voltage of 5V, which is ideal for a wide range of applications requiring a regulated 5V supply.
  • Output Current: It can deliver up to 1A of continuous output current, making it suitable for moderate power applications.
  • High Efficiency: This regulator offers high efficiency, reducing the need for heat sinks and simplifying thermal management even at full load.
  • Voltage Accuracy: With a guaranteed ±4% maximum output voltage tolerance over the full line and load conditions, the LM2575HVT-5.0/LF03 ensures reliable performance.
  • Thermal Shutdown and Current Limit: Built-in protection features such as thermal shutdown and current limit protect the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range from 4.75V to 60V, accommodating a variety of input sources and large voltage fluctuations.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency oscillator reduces the amount of noise that is commonly associated with switching regulators.
  • Standard TO-220 Package: The LM2575HVT-5.0/LF03 comes in a TO-220 package, which is widely used and easy to integrate into various circuit designs.

Applications

The LM2575HVT-5.0/LF03 is suitable for a diverse range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its ease of use, including a minimal number of external components, and its built-in features, the LM2575HVT-5.0/LF03 is an excellent choice for designers looking for a reliable and efficient power solution.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess