EN
  • EN
  • DE

LT1389BCS8-2.5#TRPBF

Part No LT1389BCS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1389
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878395-LT1389BCS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1389BCS8-2.5#TRPBF CAD Model

Description

Product Overview: LT1389BCS8-2.5#TRPBF

The LT1389BCS8-2.5#TRPBF is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This voltage reference is part of the LT1389 series, which is designed to offer stable and reliable performance for a wide range of applications, including data conversion, power supply control, and instrumentation.

Key Features

  • Precision Reference Voltage: The LT1389BCS8-2.5#TRPBF provides a fixed 2.5V output, which serves as a stable reference for various circuits. This precise voltage is crucial for maintaining accuracy in analog-to-digital conversions and other sensitive electronic operations.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this device maintains its accuracy over a broad temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The LT1389BCS8-2.5#TRPBF operates with a low dropout voltage, ensuring that it can provide a stable output even when the supply voltage is close to the output voltage.
  • High Output Current: This voltage reference can supply up to 20mA of output current, accommodating a range of load conditions.
  • Wide Supply Range: The device supports a wide supply voltage range, enhancing its versatility across different power systems.
  • Long-Term Stability: The LT1389BCS8-2.5#TRPBF is designed for long-term stability, ensuring that its performance remains consistent over time.
  • Package: It comes in an 8-lead SOIC package, which is suitable for surface-mount technology and ideal for space-constrained applications.

Applications

The LT1389BCS8-2.5#TRPBF is ideal for use in precision data systems, such as high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), as well as in critical power supply and control circuits where accurate reference voltages are necessary. Its robust design also makes it a reliable choice for industrial and automotive systems that require consistent performance despite exposure to harsh conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1389BCS8-2.5#TRPBF is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from industrial-grade components. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

For engineers and designers seeking a dependable and precise voltage reference, the LT1389BCS8-2.5#TRPBF from Analog Devices Inc. offers a blend of performance, stability, and versatility to meet the needs of the most demanding applications.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess