EN
  • EN
  • DE

LT1461ACS8-4#TRPBF

Part No LT1461ACS8-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.04% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878409-LT1461ACS8-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-4#TRPBF CAD Model

Description

Analog Devices Inc. LT1461ACS8-4#TRPBF Precision Voltage Reference

The LT1461ACS8-4#TRPBF from Analog Devices Inc. is a high-precision voltage reference component that provides a fixed 4.096V output with exceptional stability and accuracy. Designed for high-performance data conversion and precision applications, this voltage reference is part of the LT1461 series, known for its low noise and low drift characteristics.

Key Features

  • Output Voltage: Fixed 4.096V, which is ideal for 12-bit and 16-bit analog-to-digital converters (ADCs) that require a 4.096V reference.
  • High Accuracy: Initial accuracy is specified at ±0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: The device has a low temperature coefficient, typically 10ppm/°C, which maintains voltage stability across a wide temperature range.
  • Low Dropout Voltage: The LT1461 series operates with a low dropout voltage, making it suitable for battery-powered applications.
  • Low Noise: With only 20µVp-p of low-frequency noise, this voltage reference is perfect for high-resolution and low-noise systems.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the device.
  • Supply Range: The device can be powered from a supply voltage of up to 20V, providing flexibility in various circuit designs.
  • Packaging: The LT1461ACS8-4#TRPBF comes in an 8-lead SOIC package, which is easy to integrate into a wide range of electronic systems.

Applications

The LT1461ACS8-4#TRPBF is suitable for applications that require high precision and stability, such as:

  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics
  • Battery-powered devices

With its combination of high accuracy, low noise, and stability, the LT1461ACS8-4#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their electronic systems. Whether used in lab equipment, precision measurement devices, or sensitive communication systems, this voltage reference ensures reliable and consistent operation.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8426 $62.7408
18+ $6.4350 $115.8300
28+ $6.2339 $174.5492
39+ $6.0328 $235.2792
50+ $5.8317 $291.5850
67+ $5.2285 $350.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess