EN
  • EN
  • DE

LT150AK

Part No LT150AK
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC 1 Output 3A TO-3
Manufacturer Analog Devices Inc.
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Through Hole
Package TO-3
Case / Package TO-3
Family Name LT150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT150AK, 161-LT150AK-ND, 161-LT150AKINACTIVE
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924049-LT150AK
Ultra Librarian 3D Model Ultra Librarian LT150AK CAD Model

Description

The LT150AK is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring accuracy and stability. This operational amplifier is known for its low noise, high speed, and exceptional linearity, making it an ideal choice for high-end industrial, medical, and military systems where precision is crucial.

Key Features

  • Low Offset Voltage: The LT150AK boasts a very low input offset voltage, which greatly reduces the need for external calibration and simplifies circuit design.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising gain, making it versatile for various signal processing tasks.
  • Low Noise Performance: The device exhibits exceptionally low noise levels, ensuring signal integrity and making it suitable for audio and instrumentation applications.
  • Stable with Capacitive Loads: The LT150AK is designed to be stable even when driving capacitive loads, which is critical in feedback and buffering applications.
  • Robust Output Drive Capability: It has the ability to drive high levels of current, which allows it to power a wide range of output devices.

Applications

The operational amplifier's versatility allows it to be used in numerous applications. Some of the most common uses include:

  • High-precision data acquisition systems
  • Active filters and oscillators
  • Professional audio equipment
  • Medical instrumentation
  • Test and measurement equipment
  • Military and aerospace electronics

Technical Specifications

The LT150AK operational amplifier is packaged in a durable form factor, ensuring reliable performance in a variety of environmental conditions. It operates over a specified temperature range and is compatible with dual-supply voltages, further enhancing its adaptability to different system designs.

Conclusion

With its exceptional performance and robustness, the LT150AK from Analog Devices Inc. stands out as a top-tier operational amplifier. Its precision and reliability make it an invaluable component for any application where signal fidelity is paramount. Engineers and designers seeking a high-quality op-amp solution will find the LT150AK to be an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess