EN
  • EN
  • DE

LT1725CS#TRPBF

Part No LT1725CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 9.7V ~ 22V
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LT1725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878473-LT1725CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1725CS#TRPBF CAD Model

Description

The LT1725CS#TRPBF is a high-performance, versatile integrated circuit (IC) designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is a part of their extensive range of power management solutions, tailored to meet the demanding requirements of diverse electronic applications.

Key Features:

  • Versatile Input Voltage Range: The LT1725CS#TRPBF operates over a wide input voltage range, making it suitable for various applications, from simple low-voltage consumer electronics to complex industrial systems.
  • High-Efficiency Operation: Designed for efficiency, this IC minimizes power loss during operation, leading to energy savings and reduced heat generation.
  • Robust Thermal Performance: The device is encapsulated in a package that enhances thermal performance, ensuring reliability even under high power operation or elevated ambient temperatures.
  • Stable Output: It provides a stable output voltage, which is crucial for the consistent performance of sensitive electronic components.
  • Protection Features: Built-in protection mechanisms, such as over-temperature and over-current protection, safeguard the IC and the application against potential damage from abnormal operating conditions.

Applications:

The LT1725CS#TRPBF is designed for a broad range of applications, including but not limited to:

  • Power supplies for telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical instrumentation

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Product Category Power Management ICs RoHS Yes Package / Case Surface-Mount Mounting Style SMD/SMT

With its robust design and flexible application range, the LT1725CS#TRPBF from Analog Devices Inc. is a reliable choice for designers looking to integrate a high-quality power management solution into their electronic products.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0087 $51.1479
41+ $2.4687 $101.2167
63+ $2.3915 $150.6645
87+ $2.3144 $201.3528
112+ $2.2372 $250.5664
150+ $2.0058 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,909 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess