EN
  • EN
  • DE

LT1761IS5-1.2#TRMPBF

Part No LT1761IS5-1.2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 100MA TSOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.45V @ 100mA
Current - Output 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT1761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1761IS5-1.2#TRMPBFCT,LT1761IS5-1.2#TRMPBFCT,LT1761IS5-1.2#TRMPBFDKR,LT1761IS5-1.2#TRMPBFTR,-2735-LT1761IS5-1.2#TRMPBFDKR,LT1761IS5-1.2#TRMPBF-ND,LT1761IS512TRMPBF
Standard Package 500
Win Source Part Number 1028219-LT1761IS5-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1761IS5-1.2#TRMPBF CAD Model

Description

The LT1761IS5-1.2#TRMPBF is a high-performance, low dropout voltage regulator from Analog Devices Inc, designed to deliver a continuous output of 1.2V. This regulator is part of the LT1761 series, renowned for its low noise output, making it an ideal choice for sensitive RF and analog circuitry that requires a stable and clean power supply.

Key Features

  • Output Voltage: Fixed at 1.2V, providing a precise voltage source for consistent operation.
  • Low Dropout Voltage: Capable of maintaining output regulation with minimal difference between the input and output voltages, enhancing efficiency in low-voltage applications.
  • Low Noise: With an exceptionally low output noise of just 20µV RMS, it is perfect for noise-sensitive applications such as precision instrumentation and RF systems.
  • High Output Current: Capable of delivering up to 100mA, suitable for a wide range of applications, from microcontrollers to portable devices.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect the device from overheating and potential damage.
  • No Protection Diodes Needed: Internal circuitry is designed to be robust, eliminating the need for external diodes, simplifying design and reducing component count.

Applications

The LT1761IS5-1.2#TRMPBF is versatile and can be used in various applications where a stable and clean power supply is crucial. It is particularly well-suited for:

  • Portable, battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Audio applications
  • GPS receivers
  • Instrumentation

Package and Availability

This voltage regulator comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number LT1761IS5-1.2#TRMPBF indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes. It is available for purchase from Analog Devices Inc and its authorized distributors.

Conclusion

The LT1761IS5-1.2#TRMPBF from Analog Devices Inc is a stellar choice for designers looking for a reliable, low noise, and low dropout voltage regulator. Its combination of features ensures performance and reliability for a broad array of applications, making it a valuable component in any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7679 $51.9111
22+ $4.7326 $104.1172
33+ $4.5847 $151.2951
46+ $4.4368 $204.0928
59+ $4.2890 $253.0510
79+ $3.8453 $303.7787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess