EN
  • EN
  • DE

LT3009ESC8-1.8#TRMPBF

Part No LT3009ESC8-1.8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.02A 8-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 280 mV
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Current Limit 22 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 3 µA
Output Current 20 mA
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 66 dB
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 973791-LT3009ESC8-1.8#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3009ESC8-1.8#TRMPBF CAD Model

Description

Product Overview: LT3009ESC8-1.8#TRMPBF

The LT3009ESC8-1.8#TRMPBF is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision engineering. This regulator offers a fixed output voltage of 1.8V, making it an ideal choice for a wide range of applications where a stable and reliable voltage source is required.

Key Features

  • Low Dropout Voltage: The LT3009 series boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where maximizing the use of available power is critical.
  • High Output Current: Capable of delivering up to 20mA of continuous output current, this regulator can support a variety of low-power devices and applications.
  • Low Quiescent Current: With an ultra-low quiescent current of just 3μA, the LT3009 helps to prolong battery life in portable applications by minimizing the power consumed when in standby mode.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under a range of temperature conditions.
  • No Protection Diodes Needed: The internal circuitry is designed to be robust, eliminating the need for external protection diodes.
  • Stable with Low ESR Ceramic Capacitors: The LT3009 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.

Applications

The LT3009ESC8-1.8#TRMPBF is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • Handheld medical devices
  • Automotive power supplies

Package and Availability

This regulator is offered in a compact, surface-mount SC70 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, for ease of manufacturing and assembly in high-volume production environments.

With its combination of low dropout performance, high efficiency, and small footprint, the LT3009ESC8-1.8#TRMPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess