EN
  • EN
  • DE

LT3022EMSE-1.2#TRPBF

Part No LT3022EMSE-1.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3022EMSE-1.2#TRPBFDKR, LT3022EMSE-1.2#TRPBF-ND, LT3022EMSE-1.2#TRPBFTR, LT3022EMSE-1.2#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878613-LT3022EMSE-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3022EMSE-1.2#TRPBF CAD Model

Description

Product Overview: LT3022EMSE-1.2#TRPBF

The LT3022EMSE-1.2#TRPBF is a high-quality, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This LDO offers a fixed output voltage of 1.2V, catering to a wide range of applications that require a stable and precise voltage source.

Key Features

  • Output Voltage: Fixed at 1.2V, providing a stable and reliable power supply for sensitive electronic components.
  • Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • High Current Capability: Capable of delivering up to 1A of output current, suitable for a variety of high-power applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, ensuring longevity and reliability.
  • Low Noise: Designed for low output noise, making it ideal for noise-sensitive applications such as precision instrumentation and RF circuits.
  • Adjustable Output: While the device is set for a 1.2V output, it also allows for output voltage adjustment with external resistors, offering design flexibility.

Applications

The LT3022EMSE-1.2#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Microprocessor and microcontroller power supplies
  • Low noise instrumentation
  • Battery-powered devices
  • Post-regulation for switching power supplies

Package and Quality

The device comes in an MSOP-16 (Medium Scale Integrated Circuit Package) which is not only space-efficient but also ensures reliable thermal performance. It is RoHS compliant and adheres to the highest quality and environmental standards. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Manufacturer's Support

Analog Devices Inc. offers comprehensive technical support for the LT3022EMSE-1.2#TRPBF, including detailed datasheets, application notes, and design resources to assist engineers in integrating this LDO into their designs effectively.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8498 $51.2964
43+ $2.3383 $100.5469
67+ $2.2652 $151.7684
92+ $2.1922 $201.6824
118+ $2.1191 $250.0538
158+ $1.8999 $300.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess