EN
  • EN
  • DE

LT3062HMS8E#PBF

Part No LT3062HMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8MSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 40V
Voltage Dropout (Max) 0.53V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 90 µA
Current - Supply (Max) 10 mA
PSRR 85dB (120Hz)
Control Features Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT3062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3062HMS8E#PBF
Standard Package 50
Win Source Part Number 1195615-LT3062HMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT3062HMS8E#PBF CAD Model

Description

The LT3062HMS8E#PBF is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator offers a unique combination of features that make it ideal for a wide range of applications, including portable devices, industrial controls, and automotive systems.

Key Features

  • Adjustable Output: The LT3062HMS8E#PBF provides an adjustable output voltage range from 1.8V to 20V, which can be set with two external resistors. This flexibility allows the device to be used in various applications requiring different voltage levels.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at 200mA, this LDO ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful for battery-powered applications.
  • Low Noise: The LT3062HMS8E#PBF boasts an exceptionally low output noise of only 30μVRMS, making it suitable for noise-sensitive applications such as precision instrumentation and high-fidelity audio.
  • High Output Tolerance: This voltage regulator features a tight output voltage tolerance of ±2%, ensuring reliable and consistent performance across various conditions.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, providing additional reliability and longevity.
  • Stable with Low ESR Capacitors: The LT3062HMS8E#PBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), further enhancing the performance and flexibility of the design.

Package and Availability

The LT3062HMS8E#PBF is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into a variety of electronic systems.

Applications

  • Portable Electronics
  • Industrial Controls
  • Automotive Systems
  • Medical Devices
  • Power Supply Modules
  • Telecommunications

With its robust feature set and versatile applications, the LT3062HMS8E#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance voltage regulator solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6529 $53.2232
19+ $5.4588 $103.7172
29+ $5.2883 $153.3607
40+ $5.1177 $204.7080
51+ $4.9471 $252.3021
68+ $4.4353 $301.6004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess