EN
  • EN
  • DE

LT3070IUFD-1#TRPBF

Part No LT3070IUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 5A 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3070
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878660-LT3070IUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3070IUFD-1#TRPBF CAD Model

Description

Product Overview: LT3070IUFD-1#TRPBF

The LT3070IUFD-1#TRPBF is a high-performance, low-dropout linear regulator (LDO) brought to you by Analog Devices Inc., a global leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This LDO is part of the LT3070 series and is designed to cater to the precise voltage regulation needs of sensitive electronic components.

Key Features:

  • Low Dropout Voltage: The LT3070 boasts an ultra-low dropout voltage, ensuring efficient operation even in scenarios where the difference between the input and output voltage is minimal.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator is suitable for high-power applications.
  • Adjustable Output: The output voltage can be adjusted from 0.8V to 1.8V, providing flexibility for a wide range of applications.
  • Fast Transient Response: It has an excellent transient response, which helps maintain a stable output voltage despite rapid changes in load.
  • Low Noise: The LT3070 features a low-noise architecture, making it an ideal choice for sensitive RF and audio applications.
  • Thermal Protection: It includes internal thermal protection to safeguard the device under high temperature operating conditions.
  • Stable with Low ESR Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR).

Applications:

The LT3070IUFD-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • High-end consumer electronics
  • Medical equipment
  • Industrial instrumentation
  • Automotive infotainment and telematics

Package and Quality:

This LDO comes in a 28-lead QFN package, which is designed for efficient heat dissipation and minimal footprint on the PCB. The part number LT3070IUFD-1#TRPBF indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Analog Devices Inc. ensures high-quality and reliability standards, making this LDO a trusted choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4967 $67.4901
6+ $18.4589 $110.7534
9+ $17.8820 $160.9380
12+ $17.3052 $207.6624
15+ $16.7284 $250.9260
21+ $14.9978 $314.9538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,037 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess