EN
  • EN
  • DE

LT3072IUFF#PBF

Part No LT3072IUFF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2.5A 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001261-LT3072IUFF#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tube
Product Status Active
Base Product Number LT3072
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (4x7)
Current - Output 2.5A
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian LT3072IUFF#PBF CAD Model

Description

Product Overview: LT3072IUFF#PBF from Analog Devices Inc.

The LT3072IUFF#PBF is a state-of-the-art power management integrated circuit (IC) developed by the renowned manufacturer, Analog Devices Inc. This component is designed to deliver high performance and reliability for a wide range of applications that require efficient power regulation. The LT3072IUFF#PBF is a part of the LT3072 series, which is known for its precision, low dropout (LDO) linear regulators.

This particular model boasts a robust feature set that includes an adjustable output voltage range, making it versatile for different voltage requirements. The device operates with an input voltage range from 1.8V to 20V, providing a stable and reliable output voltage that can be set from 0.8V to 10V via external resistors. This flexibility allows the LT3072IUFF#PBF to cater to a broad spectrum of power supply designs.

One of the key attributes of the LT3072IUFF#PBF is its low dropout voltage, which enhances the efficiency of the system by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-powered applications where maximizing the usage of available power is crucial.

The device is also designed with thermal protection and current limiting to safeguard against overcurrent and overheating conditions, ensuring the longevity and safety of both the regulator and the overall system. With a maximum output current of 200mA, it is suitable for low to medium power applications.

Furthermore, the LT3072IUFF#PBF is packaged in a compact, 10-lead 3mm x 3mm DFN, which is ideal for space-constrained applications. This small footprint does not compromise its performance and makes it an excellent choice for portable devices, medical equipment, and industrial controls where space and power efficiency are critical.

In summary, the LT3072IUFF#PBF from Analog Devices Inc. is a high-quality power management solution that offers flexibility, efficiency, and protection for a diverse range of electronic applications. Its adjustable output voltage, low dropout capability, and compact design make it a valuable component for designers looking to optimize their power supply systems.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8636 $62.5908
6+ $17.1189 $102.7134
10+ $16.5839 $165.8390
13+ $16.0489 $208.6357
17+ $15.5140 $263.7380
22+ $13.9091 $306.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess