EN
  • EN
  • DE

LT3470AEDDB#TRMPBF

Part No LT3470AEDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4Vin start-up, Micropower Buck Regulator with Integrated Boost and Catch Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Lead Free Lead Free
Max Input Voltage 40 V
Max Operating Temperature 85 °C
Max Output Voltage 16 V
Min Input Voltage 4 V
Min Operating Temperature 0 °C
Min Output Voltage 1.25 V
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 250 mA
Output Type Adjustable
Output Voltage 16 V
RoHS Compliant
Schedule B 8542390000
Synchronous Rectifier No
Win Source Part Number 1189623-LT3470AEDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3470AEDDB#TRMPBF CAD Model

Description

The LT3470AEDDB#TRMPBF is a highly integrated power management solution from Analog Devices Inc., designed to deliver efficient, reliable performance for a wide range of applications. This compact, low-power device incorporates a fixed-frequency step-down DC/DC converter with a 0.5 A switch, all housed within a small 8-lead DFN package.

Key Features

  • Integrated 0.5 A Switch: The device includes an internal 0.5 A switch, capable of handling moderate power requirements with ease.
  • Wide Input Voltage Range: Operating with an input range from 4V to 40V, the LT3470AEDDB#TRMPBF is versatile and can work with various input sources.
  • Adjustable Frequency: With a switching frequency that can be set from 200kHz to 2.2MHz, designers have the flexibility to optimize for efficiency or component size.
  • Stable with Low ESR Ceramic Capacitors: The device is designed to be stable with ceramic output capacitors, which can be smaller, have lower equivalent series resistance (ESR), and are more reliable over temperature than other types.
  • Burst Mode® Operation: The LT3470AEDDB#TRMPBF features Burst Mode operation, which improves efficiency at light loads and extends battery life.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.

Applications

This versatile regulator is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial supplies
  • Embedded systems
  • Powering sensors, microcontrollers, and other low-power devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3470AEDDB#TRMPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The device is provided in tape and reel packaging, designated by the #TRMPBF suffix, which facilitates efficient handling and manufacturing processes.

With its robust feature set and compact form factor, the LT3470AEDDB#TRMPBF is a powerful, flexible solution for your power management needs, ensuring efficient operation across a broad range of products and applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess