EN
  • EN
  • DE

LTC4364HS-2#PBF

Part No LTC4364HS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879902-LTC4364HS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4364HS-2#PBF Surge Stopper

The LTC4364HS-2#PBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and overvoltage conditions. This advanced component ensures that voltage surges such as those caused by lightning strikes, load dump in vehicles, or power supply overvoltages do not damage the connected load. With its wide operating range and fast response time, the LTC4364HS-2#PBF is an ideal choice for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Overvoltage Protection: The device operates over a wide voltage range, providing continuous protection from transients up to 100V.
  • Fast Response: The LTC4364HS-2#PBF responds to overvoltage events quickly, clamping and limiting the output voltage to a safe level within microseconds, thus safeguarding downstream components.
  • Adjustable Output Clamp: Users can set the desired output clamp voltage through an external resistor divider, offering flexibility to match the protection level to specific application requirements.
  • Undervoltage Protection: In addition to overvoltage protection, the device also includes undervoltage lockout, which ensures that the system operates only when the input supply is within an acceptable range.
  • High Reliability: The LTC4364HS-2#PBF is designed to withstand and protect against repeated overvoltage transients, ensuring long-term reliability of the entire system.
  • Thermal Protection: The device includes overcurrent protection with foldback limiting as well as thermal shutdown to prevent overheating and potential damage.

The LTC4364HS-2#PBF comes in a compact, thermally efficient 16-lead multi-leadless package (MLP) that is RoHS compliant. Its compact form factor makes it suitable for space-constrained applications. With its combination of features, the LTC4364HS-2#PBF surge stopper provides a comprehensive solution for protecting sensitive electronics from voltage transients and power supply irregularities, ensuring stable and reliable operation even in the most challenging environments.

Whether you're designing automotive electronics that must endure harsh voltage fluctuations or industrial equipment requiring consistent protection from electrical surges, the LTC4364HS-2#PBF from Analog Devices Inc. is engineered to meet your needs with precision and durability.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6360
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5711 $57.4266
13+ $7.8532 $102.0916
20+ $7.6078 $152.1560
28+ $7.3624 $206.1472
36+ $7.1170 $256.2120
48+ $6.3807 $306.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess