EN
  • EN
  • DE

LT350AK

Part No LT350AK
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC 1 Output - TO-3
Manufacturer Analog Devices Inc.
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-3
Case / Package TO-3
Family Name LT350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT350AK, 161-LT350AK-ND, 161-LT350AKINACTIVE
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924166-LT350AK
Ultra Librarian 3D Model Ultra Librarian LT350AK CAD Model

Description

Introducing the LT350AK Precision Operational Amplifier

The LT350AK from Analog Devices Inc. is a high-precision operational amplifier that offers outstanding performance for a wide range of applications. Designed with the needs of demanding analog circuits in mind, the LT350AK stands out for its exceptional accuracy, stability, and low noise characteristics.

Key Features and Benefits

  • High Precision: The LT350AK boasts a low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise specifications, the LT350AK provides clean amplification, making it ideal for sensitive applications such as medical instrumentation and audio processing.
  • Stable Over Temperature: The operational amplifier is designed to maintain its performance across a wide temperature range, ensuring reliability in various operating conditions.
  • Wide Supply Range: This op-amp can operate with supply voltages ranging from ±4.5V to ±20V, offering flexibility in system design.
  • High Open-Loop Gain: The high open-loop gain of the LT350AK ensures excellent linearity, which is crucial for precision applications.

Applications

The LT350AK is versatile and can be used in multiple applications where precision is paramount. Some of the typical applications include:

  • Test Equipment
  • Strain Gauge Amplifiers
  • Data Acquisition Systems
  • Industrial Process Controls
  • Precision Instruments
  • Professional Audio Equipment

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the LT350AK is no exception. Manufactured with the highest standards, it ensures not only performance but also long-term reliability. Engineers and designers can trust the LT350AK to meet their stringent requirements, providing peace of mind when it comes to integrating this operational amplifier into their projects.

Conclusion

Whether you are designing a high-end audio system, precision measurement equipment, or any other application requiring a high-quality operational amplifier, the LT350AK from Analog Devices Inc. offers the performance and reliability that professionals demand. Its combination of precision, low noise, and stability makes it a top choice for those who refuse to compromise on quality.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8487 $62.7896
18+ $6.4400 $115.9200
28+ $6.2388 $174.6864
39+ $6.0376 $235.4664
50+ $5.8362 $291.8100
67+ $5.2325 $350.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess