EN
  • EN
  • DE

LT3752HFE-1#PBF

Part No LT3752HFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Frequency 500 kHz
Max Duty Cycle 95 %
Maximum Operating Temperature 150 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 10.5 V
Nominal Input Voltage 12 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 38
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Forward Converter
Win Source Part Number 1030571-LT3752HFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3752HFE-1#PBF CAD Model

Description

Product Overview: LT3752HFE-1#PBF

The LT3752HFE-1#PBF is a sophisticated, high-performance controller IC from Analog Devices Inc., designed to manage complex power conversion applications efficiently. This component is specifically engineered to cater to the needs of high voltage, high-power systems, making it an ideal choice for a wide range of industrial, automotive, and telecommunication power supplies.

Engineered with versatility in mind, the LT3752HFE-1#PBF supports a variety of topologies, including forward, boost, and full-bridge configurations. This flexibility allows designers to employ the controller in multiple applications without the need for significant redesigns, streamlining the development process and reducing time to market.

One of the standout features of this product is its wide input voltage range, which enables it to operate effectively in environments with fluctuating power supplies. Furthermore, the LT3752HFE-1#PBF boasts an integrated gate driver that simplifies the process of controlling external MOSFETs, thereby enhancing the overall efficiency of the power conversion system.

Safety and reliability are paramount in power management, and the LT3752HFE-1#PBF addresses these concerns with its robust protection features. These include overvoltage, overcurrent, and overtemperature protections, ensuring that the device operates within safe parameters, thereby extending the lifespan of the end product.

The LT3752HFE-1#PBF comes in a compact HFE package, which is conducive for space-constrained applications while offering excellent thermal performance. Analog Devices Inc. has a reputation for producing high-quality components, and this product is no exception, with its rigorous design and manufacturing standards ensuring consistent and reliable performance.

In summary, the LT3752HFE-1#PBF from Analog Devices Inc. is a versatile, high-efficiency controller IC that is suited for a wide array of high-voltage applications. Its ability to support multiple topologies, integrated gate driver, and comprehensive protection features make it a robust solution for advanced power management challenges.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess