EN
  • EN
  • DE

LT3758AIDD#PBF

Part No LT3758AIDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Boost, Flyback, SEPIC Regulator Positive or Negative, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 5.5V ~ 100V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924195-LT3758AIDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3758AIDD#PBF CAD Model

Description

Product Overview: LT3758AIDD#PBF - Analog Devices Inc.

The LT3758AIDD#PBF is a high-performance DC/DC controller from Analog Devices Inc., designed to drive high-power LEDs, charge batteries, and power supercapacitors. This versatile controller is suitable for a wide range of applications, including automotive, industrial, medical, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3758AIDD#PBF operates from an input voltage range of 4.5V to 100V, making it ideal for applications with varying input supplies.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere between 100kHz and 1MHz, allowing for flexibility in design and optimization of efficiency and component size.
  • High Voltage Capabilities: It can generate output voltages up to several hundred volts, making it perfect for driving LEDs in series and other high voltage applications.
  • Robust Protection Features: This controller includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Integrated Boost and Flyback Topologies: The LT3758AIDD#PBF supports boost, flyback, and SEPIC topologies, providing design flexibility for various circuit configurations.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, contributing to system stability and longevity.

Applications

  • High Power LED Driving
  • Battery Charging
  • Capacitive Power Supplies
  • Automotive and Industrial Lighting
  • Telecom Power Supplies

The LT3758AIDD#PBF is housed in a compact 12-lead DFN package with a thermal pad for enhanced thermal performance. Its small footprint and high level of integration make it an excellent choice for space-constrained applications that require efficient power management.

With its robust design and comprehensive feature set, the LT3758AIDD#PBF from Analog Devices Inc. is a powerful solution for engineers seeking a reliable and versatile DC/DC controller for their high voltage and high power applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9523 $55.8092
9+ $11.4480 $103.0320
14+ $11.0903 $155.2642
19+ $10.7325 $203.9175
25+ $10.3748 $259.3700
33+ $9.3015 $306.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,756 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess