EN
  • EN
  • DE

LT3781EG#PBF

Part No LT3781EG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT Synchronous Forward Controller 8V to 72V Input 20-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package G
Clock Sync Yes
Duty Cycle 100 %
Lead Free Lead Free
Max Frequency 700 kHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Output Phases 1
Number of Outputs 1
Number of Pins 20
RoHS Compliant
Switching Frequency 700 kHz
Synchronous Rectifier No
Topology Forward Converter
Win Source Part Number 1213006-LT3781EG#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3781EG#PBF CAD Model

Description

Product Overview: LT3781EG#PBF

The LT3781EG#PBF is a high-performance power management IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to cater to a wide range of applications that require efficient power distribution and management.

Key Features

  • Wide Input Voltage Range: The LT3781EG#PBF operates over a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with multiple sources.
  • High Efficiency: With an emphasis on energy conservation, this IC offers high conversion efficiency, which translates to reduced heat generation and lower energy consumption.
  • Adjustable Switching Frequency: The switching frequency can be adjusted according to the specific needs of the application, providing flexibility and optimizing performance.
  • Robust Thermal Performance: The device is designed to maintain its performance across a wide temperature range, ensuring reliability in challenging environmental conditions.
  • Integrated Protection Features: It includes over-voltage, over-temperature, and over-current protection, safeguarding both the IC and the system it powers.

Applications

The LT3781EG#PBF is ideal for various applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Portable and Battery-Powered Devices
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3781EG#PBF is no exception. It is manufactured to meet high standards, ensuring dependable performance and longevity in the field. The component is also RoHS compliant, aligning with environmental regulations and promoting sustainable practices.

Technical Specifications

For engineers and designers considering the LT3781EG#PBF for their projects, detailed technical specifications are available in the datasheet provided by Analog Devices Inc. This includes electrical characteristics, pin configurations, package details, and application circuit examples, providing all the necessary information for successful integration into a wide array of power solutions.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess