EN
  • EN
  • DE

LT3971IDD-3.3#PBF

Part No LT3971IDD-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3971 - 38V, 1.2A, 2MHz Step-Down Regulator with 2.8μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 4.3 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 10
Output Current 1.2 A
Output Type Fixed
Output Voltage 3.3 V
RoHS Compliant
Switching Frequency 2 MHz
Synchronous Rectifier No
Win Source Part Number 971317-LT3971IDD-3.3#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3971IDD-3.3#PBF CAD Model

Description

Overview of LT3971IDD-3.3#PBF

The LT3971IDD-3.3#PBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc. This robust component is specifically engineered to provide reliable and efficient power conversion in a variety of applications. The device features an input voltage range of 4.3V to 38V, which makes it versatile for use in automotive, industrial, and telecommunication systems, among others.

Key Features

  • Adjustable and Fixed Output Voltage: The LT3971IDD-3.3#PBF is designed to provide a fixed 3.3V output, which is a common voltage requirement for digital circuits and microcontrollers.
  • High Efficiency: With its integrated 2.5A, 42V switch, the device can maintain high efficiency across a wide range of load currents, making it an energy-efficient solution for your power supply needs.
  • Burst Mode® Operation: This feature ensures low quiescent current, which is ideal for battery-powered applications where extending battery life is crucial.
  • Thermal Protection: The LT3971IDD-3.3#PBF is equipped with thermal shutdown protection to safeguard against overheating, thereby enhancing system reliability.
  • Robust Package: The device comes in a 10-lead DFN package with a thermal pad for improved thermal performance.

Applications

The LT3971IDD-3.3#PBF can be used in a wide array of applications due to its flexible features and reliable performance. It is particularly well-suited for:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Power Supplies for Battery-Operated Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3971IDD-3.3#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance. With its advanced features and robust design, this DC/DC converter is an excellent choice for designers looking to optimize their power management solutions.

Please note that for full technical specifications and application guidance, it is recommended to consult the LT3971IDD-3.3#PBF datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2280 $55.3680
14+ $7.5717 $106.0038
21+ $7.3351 $154.0371
29+ $7.0985 $205.8565
37+ $6.8619 $253.8903
49+ $6.1520 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess