EN
  • EN
  • DE

LT3976IUDD#TRPBF

Part No LT3976IUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.197V
Voltage - Output (Max) 38.8V
Current - Output 5A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LT3976
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378914-LT3976IUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3976IUDD#TRPBF CAD Model

Description

Product Overview: LT3976IUDD#TRPBF from Analog Devices Inc.

The LT3976IUDD#TRPBF is a high-performance step-down switching regulator manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This regulator is part of the LT family of power management products and is designed to provide efficient power conversion for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LT3976IUDD#TRPBF is capable of operating from an input voltage range of 4.3V to 40V, making it suitable for applications with varying power supplies, including automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring versatility and compatibility with different load requirements.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator minimizes power loss and heat generation, which is critical for reliability and performance in compact and thermally constrained environments.
  • Low Ripple Burst Mode® Operation: Its low ripple Burst Mode operation ensures low noise and high efficiency at light loads, making it ideal for battery-powered and noise-sensitive applications.
  • Robust Thermal Performance: The device comes in a thermally enhanced 3mm x 5mm QFN package, offering excellent thermal performance and a compact footprint for space-constrained applications.
  • Protection Features: The LT3976IUDD#TRPBF is equipped with a range of protection features, including overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The versatile nature of the LT3976IUDD#TRPBF makes it an excellent choice for a variety of applications, including:

  • Automotive and Transportation
  • Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices
  • Datacom and Telecom Power Supplies

With its robust feature set and reliable performance, the LT3976IUDD#TRPBF from Analog Devices Inc. is an ideal solution for designers seeking a high-efficiency, flexible, and durable voltage regulator for their power management needs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess