EN
  • EN
  • DE

LT6002IDHC#PBF

Part No LT6002IDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169082-LT6002IDHC#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tube
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.015V/µs
Gain Bandwidth Product 60 kHz
Ultra Librarian 3D Model Ultra Librarian LT6002IDHC#PBF CAD Model

Description

Introducing the LT6002IDHC#PBF from Analog Devices Inc.

The LT6002IDHC#PBF is a high-performance, precision operational amplifier designed to meet the stringent requirements of today's advanced electronic systems. Manufactured by the renowned Analog Devices Inc., this op-amp is part of their esteemed product lineup, known for exceptional quality and reliability.

This operational amplifier is housed in a compact DHC package, making it suitable for space-constrained applications without compromising on performance. The LT6002IDHC#PBF offers an impressive array of features that cater to a wide range of applications, including but not limited to industrial control systems, medical devices, and automotive electronics.

Key Features

  • Low Power Consumption: The device is designed for power-sensitive applications, ensuring minimal power draw without sacrificing performance.
  • Wide Supply Range: It operates across a broad supply voltage range, providing versatility in various operating environments and system designs.
  • High Precision: With its precision specifications, the LT6002IDHC#PBF delivers accurate signal amplification, crucial for measurement and control applications.
  • Robust Temperature Performance: The operational amplifier maintains its performance across a wide temperature range, making it ideal for industrial and automotive applications where conditions can be harsh.
  • Low Offset Voltage: The low input offset voltage ensures high accuracy in signal processing, reducing error and enhancing overall system integrity.

Whether it's for a critical medical device where accuracy is paramount, an automotive application requiring robustness against temperature fluctuations, or a battery-powered portable device where power efficiency is key, the LT6002IDHC#PBF is engineered to deliver top-notch performance. Its combination of low power, high precision, and wide operational range makes it an excellent choice for designers seeking an op-amp that can handle the demands of modern electronic systems.

With Analog Devices Inc.'s commitment to quality, the LT6002IDHC#PBF is not just a component; it's a guarantee of excellence in your electronic designs. Enhance your systems with this operational amplifier and experience the difference in precision and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess