EN
  • EN
  • DE

LT6551IMS#PBF

Part No LT6551IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Video Amp Voltage Feedback 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT6551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924284-LT6551IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT6551IMS#PBF CAD Model

Description

Product Overview: LT6551IMS#PBF

The LT6551IMS#PBF is a high-performance, low-power video amplifier from Analog Devices Inc., designed to address the demanding requirements of video and high-speed signal processing applications. This versatile amplifier is part of the LT6551 series and comes in a compact MSOP package, making it suitable for space-constrained applications without compromising on functionality and performance.

Key Features

  • Wide Bandwidth: The LT6551IMS#PBF offers a wide bandwidth of 400MHz, which ensures high-speed signal processing and minimal distortion in video applications.
  • Low Power Consumption: Engineered for efficiency, it operates on low power, making it ideal for portable and battery-powered devices.
  • High Slew Rate: With a high slew rate of 2200V/µs, this amplifier provides rapid response times, ensuring sharp and accurate signal transitions.
  • Excellent Differential Gain and Phase: The device boasts exceptional differential gain and phase performance, which translates to high-quality video output with minimal color distortion.
  • Flexible Power Supply Range: It supports a wide supply voltage range, accommodating various system power requirements.
  • Low Differential Gain and Phase Error: The amplifier is optimized to provide low differential gain and phase error, critical for maintaining signal integrity in video applications.

Applications

  • High-Definition Video Processing
  • Cable Drivers
  • Video Switching
  • RGB Amplifiers
  • Test Equipment
  • High-Speed Data Acquisition Systems

The LT6551IMS#PBF is engineered to deliver superior video quality and high-speed signal amplification with minimal distortion. Its robust design and advanced features make it a preferred choice for engineers and designers looking to enhance the performance of their video and high-speed signal processing systems. With its compact form factor and low power consumption, the LT6551IMS#PBF from Analog Devices Inc. represents a blend of performance and practicality, suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6784 $115.3568
3+ $47.3261 $141.9783
4+ $45.8466 $183.3864
6+ $44.3682 $266.2092
7+ $42.8898 $300.2286
10+ $38.4523 $384.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess