EN
  • EN
  • DE

LT6657BHMS8-2.5#PBF

Part No LT6657BHMS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 3V ~ 40V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6657
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847762-LT6657BHMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6657BHMS8-2.5#PBF CAD Model

Description

Introducing the LT6657BHMS8-2.5#PBF from Analog Devices Inc.

The LT6657BHMS8-2.5#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide range of applications. This advanced component is part of the LT6657 series, which is renowned for its excellent temperature stability and output voltage precision.

Key Features:

  • Output Voltage: The device provides a fixed 2.5V output, which is crucial for applications requiring a stable reference voltage.
  • Low Drift: With a typical temperature drift of just 2ppm/°C, the LT6657BHMS8-2.5#PBF ensures minimal deviation over a wide temperature range, making it ideal for precision applications.
  • Low Noise: It exhibits exceptionally low noise characteristics, with only 0.5ppm peak-to-peak (0.1Hz to 10Hz), which is essential for sensitive electronic circuits.
  • High Accuracy: The initial accuracy is specified at ±0.05%, providing a reliable and consistent voltage reference.
  • Long-Term Stability: Demonstrating excellent long-term stability, this device is suitable for high-reliability systems and can maintain its performance over time.
  • Wide Operating Range: The LT6657BHMS8-2.5#PBF operates over a wide supply range from 2.7V to 5.5V and can source up to 10mA of output current, offering flexibility in various power supply configurations.
  • Robust Package: Housed in an MSOP-8 package, it is designed for compact circuit designs and can withstand harsh industrial environments.

Applications:

The LT6657BHMS8-2.5#PBF is ideal for high-end applications that require a precise and stable voltage reference. It is particularly suited for:

  • Precision data converters
  • Portable test instruments
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Whether you're designing a sophisticated measurement device or looking to enhance the performance of your current system, the LT6657BHMS8-2.5#PBF from Analog Devices Inc. offers the precision and reliability you need. Its combination of low drift, low noise, and high accuracy makes it an exceptional choice for your voltage reference requirements.

Ordering Information:

The product is available with the part number LT6657BHMS8-2.5#PBF. For detailed specifications and ordering information, please consult the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6352 $57.8112
13+ $7.9059 $102.7767
20+ $7.6588 $153.1760
27+ $7.4117 $200.1159
35+ $7.1647 $250.7645
47+ $6.4235 $301.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 291 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess