EN
  • EN
  • DE

LT6660HCDC-3#TRMPBF

Part No LT6660HCDC-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Voltage Reference, Micropower, Series - Fixed, Lt6660 Series, 3V, Dfn-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Height 800 µm
Lead Free Lead Free
Length 2 mm
Max Input Voltage 20 V
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 70 °C
Max Output Voltage 3 V
Max Supply Voltage 30 V
Min Input Voltage 3.9 V
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 145 µA
Number of Channels 1
Number of Outputs 1
Number of Pins 3
Output Current 40 mA
Output Voltage 3 V
Quiescent Current 180 µA
Radiation Hardening No
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 3 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 20 ppm/°C
Tolerance 0.2 %
Win Source Part Number 1176162-LT6660HCDC-3#TRMPBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-3#TRMPBF CAD Model

Description

Product Overview: LT6660HCDC-3#TRMPBF by Analog Devices Inc.

The LT6660HCDC-3#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed for space-constrained applications that require tight stability and low power consumption. This component is part of the LT6660 series, which is renowned for its excellent temperature stability and low operational voltage range, making it a versatile choice for various electronic systems.

Key Features

  • Low Dropout Voltage: The LT6660HCDC-3#TRMPBF operates with a minimal difference between the input voltage and the output voltage, enhancing efficiency in systems with limited power supply headroom.
  • High Output Accuracy: This product offers an initial accuracy of 0.2%, ensuring precise voltage reference for critical applications where voltage accuracy is paramount.
  • Temperature Stability: With a temperature coefficient as low as 30ppm/°C, the device maintains its accuracy over a wide temperature range, making it suitable for both industrial and automotive environments.
  • Low Power Consumption: The device is optimized for battery-powered and portable applications, with a quiescent current of only 45μA, which helps to extend battery life.
  • Multiple Output Voltages: The LT6660 series offers a selection of fixed output voltages, and the LT6660HCDC-3#TRMPBF specifically provides a 3V reference, catering to a broad range of applications.
  • Small Package: It comes in a compact 6-Lead DFN package, which is ideal for designs where space is at a premium.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics
  • Battery-Operated Equipment
  • Industrial Control Systems

The LT6660HCDC-3#TRMPBF is an excellent choice for engineers and designers looking for a reliable voltage reference that combines precision, stability, and power efficiency. Its small footprint and robust performance characteristics make it an ideal component for precision analog circuits, enhancing the overall accuracy and reliability of the system it is integrated into. Whether for industrial, automotive, or portable applications, the LT6660HCDC-3#TRMPBF from Analog Devices Inc. stands out as a superior voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess