EN
  • EN
  • DE

LT8302ES8E#PBF

Part No LT8302ES8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.8V to 42V Step Up Single-Out 18W Micropower Automotive 8-Pin SOIC N EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 42 V
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Mount Surface Mount
Number of Channels 1
Number of Outputs 1
Number of Pins 8
Output Current 3.6 A
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 12 kHz
Synchronous Rectifier No
Topology Flyback
Win Source Part Number 972639-LT8302ES8E#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8302ES8E#PBF CAD Model

Description

Product Overview: LT8302ES8E#PBF from Analog Devices Inc.

The LT8302ES8E#PBF is a high-performance monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With no optocoupler, third winding, or signal transformer required for feedback since the output voltage is sensed from the primary-side flyback waveform, the LT8302ES8E#PBF provides a compact and efficient solution for many power supply applications.

This innovative product operates over a wide input voltage range of 3V to 100V and can deliver up to 2W of output power, making it an ideal choice for a variety of industrial, automotive, and medical applications. Its internal 1A, 150V power switch contributes to a reduced component count, which in turn enables a more compact and cost-effective power supply design.

The LT8302ES8E#PBF features boundary mode operation, which provides a small magnetic solution with improved load regulation. The device's versatility is further enhanced by its capability to support multiple output voltages with a single transformer by changing the feedback resistor, which is a significant advantage for designers looking to create flexible power supply units.

With a robust set of features such as undervoltage lockout (UVLO), thermal shutdown, and output short-circuit protection, the LT8302ES8E#PBF ensures reliable operation under a variety of conditions. Its low ripple Burst Mode operation maintains high efficiency at low output currents while keeping the output ripple below 20mVP-P.

Available in a thermally enhanced 8-lead SO package, the LT8302ES8E#PBF is designed for optimal thermal performance and space-saving on the PCB. Its operating junction temperature range of -40°C to +125°C allows for use in environments with challenging thermal conditions.

For designers seeking an isolated flyback converter with minimal external components and excellent power efficiency, the LT8302ES8E#PBF from Analog Devices Inc. represents an exceptional blend of performance, ease of use, and reliability.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9365 $54.6825
12+ $8.9735 $107.6820
18+ $8.6931 $156.4758
24+ $8.4127 $201.9048
31+ $8.1323 $252.1013
42+ $7.2910 $306.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess