EN
  • EN
  • DE

LT8390AIUFD#TRPBF

Part No LT8390AIUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT8390
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8390AIUFD#TRPBFCT, LT8390AIUFD#TRPBF-ND, 505-LT8390AIUFD#TRPBFDKR, 505-LT8390AIUFD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878960-LT8390AIUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8390AIUFD#TRPBF CAD Model

Description

Introducing the LT8390AIUFD#TRPBF from Analog Devices Inc.

The LT8390AIUFD#TRPBF is a cutting-edge, high-performance DC/DC converter IC designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to meet the needs of a wide range of power supply applications, offering efficiency, reliability, and the high-quality performance that Analog Devices is known for.

Key Features

  • Wide Input Voltage Range: The LT8390AIUFD#TRPBF operates with an input voltage range from 4V to 60V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications power systems.
  • High-Efficiency Synchronous Operation: This IC incorporates internal top and bottom high-efficiency switches, ensuring synchronous operation that enhances efficiency and reduces the need for external components.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2MHz or synchronize it to an external clock, allowing for flexibility in design and optimization of component size and performance.
  • Robust Thermal Performance: The device is packaged in a 28-lead QFN package with enhanced thermal performance, suitable for high-temperature environments and demanding applications.
  • Multiphase Operation: For applications requiring higher power, the LT8390AIUFD#TRPBF supports multiphase operation, which can improve performance by reducing input and output ripple and distributing thermal load.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Distributed Power Systems
  • Battery-Powered Devices

With its robust feature set, the LT8390AIUFD#TRPBF is an excellent choice for designers looking to create efficient, reliable, and compact power supply solutions. Analog Devices Inc. has integrated multiple protective features into this IC, including overvoltage protection, overcurrent protection, and thermal shutdown, ensuring that your systems are safeguarded against a variety of fault conditions.

Whether you are designing a new power system or upgrading an existing one, the LT8390AIUFD#TRPBF from Analog Devices Inc. offers the performance, flexibility, and reliability required to meet the demands of today's high-performance electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7258 $65.1774
6+ $17.8263 $106.9578
9+ $17.2692 $155.4228
12+ $16.7121 $200.5452
16+ $16.1551 $258.4816
21+ $14.4839 $304.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess