EN
  • EN
  • DE

LT8570EDD#TRPBF

Part No LT8570EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 750MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 750mA (Switch) 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8570EDD#TRPBFTR, 505-LT8570EDD#TRPBFDKR, LT8570EDD#TRPBF-ND, 505-LT8570EDD#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878965-LT8570EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8570EDD#TRPBF CAD Model

Description

Product Overview: LT8570EDD#TRPBF from Analog Devices Inc.

The LT8570EDD#TRPBF is a versatile and compact switching regulator produced by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the LT8570 series, which is designed to deliver efficient power management and conversion solutions for a wide range of electronic applications.

Key Features

  • Adjustable Switching Frequency: The LT8570EDD#TRPBF can operate at a switching frequency range from 200 kHz to 1.5 MHz, allowing designers to optimize the size of external components and overall solution footprint.
  • Integrated Boost and Catch Diodes: This device includes high-efficiency integrated diodes, simplifying the design and reducing external component count.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 16V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Low Quiescent Current: The LT8570EDD#TRPBF features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Multiple Topologies Supported: The device is capable of operating in boost, single-ended primary-inductor converter (SEPIC), and inverting converter topologies, providing flexibility for different circuit configurations.

Applications

The LT8570EDD#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive and Industrial Power Supplies
  • Medical Devices
  • LED Drivers
  • Distributed Power Systems

Product Packaging and Quality

This device is available in a compact 10-lead (3mm × 3mm) DFN package, which is designed to meet the space constraints of modern electronic devices. The LT8570EDD#TRPBF is also provided in tape and reel packaging (denoted by the #TRPBF suffix) for efficient handling and manufacturing integration. Analog Devices Inc. ensures high-quality standards, making this product a reliable choice for critical and demanding applications.

With its robust feature set and flexible design capabilities, the LT8570EDD#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a high-efficiency power conversion solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess