EN
  • EN
  • DE

LT8608IMSE#TRPBF

Part No LT8608IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4.2-V to 42-V, 1.5-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Height 1.1 mm
Max Input Voltage 42 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Voltage 42 V
Max Supply Voltage 42 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Output Voltage 778 mV
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Configuration Positive
Output Current 1.5 A
Output Type Adjustable
RoHS Compliant
Switching Frequency 2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1071839-LT8608IMSE#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8608IMSE#TRPBF CAD Model

Description

LT8608IMSE#TRPBF - High-Efficiency, Monolithic Synchronous Step-Down Regulator

The LT8608IMSE#TRPBF is a compact, high-efficiency, monolithic synchronous step-down regulator from Analog Devices Inc. that offers a wide input voltage range and delivers up to 1.5A of continuous output current. This advanced regulator is designed for optimal performance in a variety of applications, including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, making it suitable for applications subject to input voltage surges such as those found in automotive environments.
  • High Efficiency: With its synchronous rectification topology, the LT8608IMSE#TRPBF achieves up to 93% efficiency, minimizing heat generation and power loss.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5µA (in sleep mode) ensures efficiency at very light loads, which is critical for battery-powered applications.
  • Fast Minimum On-Time: The device can switch at 2MHz, enabling designers to use tiny, low-cost capacitors and inductors, while also providing a very fast minimum on-time of only 45ns, which is ideal for high step-down ratio applications.
  • Multiple Protection Features: It includes internal over-temperature protection, short-circuit protection, and overvoltage protection, enhancing the reliability and longevity of the end application.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 200kHz to 2.2MHz or synchronized to an external clock, offering design flexibility.
  • Thermally Efficient Package: The LT8608IMSE#TRPBF is offered in a 16-lead MSOP package with a thermal pad for improved heat dissipation.

Applications:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Applications
  • Battery-Powered Equipment
  • Point-of-Load Converters

The LT8608IMSE#TRPBF's combination of features, including its wide input voltage range, high efficiency, and compact size, makes it an ideal choice for designers looking for a versatile and robust power solution. Its ability to perform in harsh environments, coupled with its ease of use, ensures that this regulator will be a go-to component for a wide range of power supply designs.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8867 $52.9803
21+ $4.8301 $101.4321
33+ $4.6792 $154.4136
45+ $4.5282 $203.7690
58+ $4.3773 $253.8834
77+ $3.9245 $302.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess