EN
  • EN
  • DE

LTC1430ACS8#PBF

Part No LTC1430ACS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Synchronous Step Down Controller/PWM DC to DC Controller 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Output Current 50 A
Output Voltage 3.3 V
Packaging Bulk
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1071970-LTC1430ACS8#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1430ACS8#PBF CAD Model

Description

Product Overview: LTC1430ACS8#PBF

The LTC1430ACS8#PBF is a high-performance step-down switching regulator designed and manufactured by Analog Devices Inc. This product is part of their LTC series, which is known for efficient power management and conversion solutions. The LTC1430ACS8#PBF is housed in an 8-lead SOIC package, providing a compact and reliable option for various applications requiring voltage reduction.

Key Features

  • High Efficiency: The LTC1430ACS8#PBF offers a high efficiency rate, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, ensuring versatility and adaptability.
  • Stable Operation: With its built-in features, the regulator ensures stable operation over a wide range of conditions, including variations in input voltage and load.
  • Low Dropout Operation: This product is capable of low dropout operation, which means it can continue to regulate the output voltage even when the supply voltage is very close to the output voltage.
  • Thermal Protection: The LTC1430ACS8#PBF includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the device.

Applications

The LTC1430ACS8#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Telecommunications equipment
  • Computer systems
  • Industrial controls
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1430ACS8#PBF is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring that it performs consistently and effectively even in demanding environments.

Ordering Information

The product is available under the part number LTC1430ACS8#PBF. When ordering, it's important to refer to this specific number to ensure the correct product with the desired specifications and packaging is received.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess