EN
  • EN
  • DE

LTC1798CS8-5#TRPBF

Part No LTC1798CS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8SOIC  /  Series Voltage Reference IC Fixed 5V V ±0.15% 10 mA 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 5.2V ~ 12.6V
Current - Supply 8.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1072056-LTC1798CS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-5#TRPBF CAD Model

Description

Product Overview: LTC1798CS8-5#TRPBF from Analog Devices Inc.

The LTC1798CS8-5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output voltage of 5V with an output current up to 100mA. This regulator is part of the LTC1798 series, which is known for its high accuracy, low noise, and excellent transient response. The device is housed in a compact SO-8 package, making it suitable for space-constrained applications.

Key Features

  • Precision Output: The LTC1798CS8-5#TRPBF provides a stable 5V output with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Low Noise: The regulator's design minimizes output noise, which is critical for RF and precision analog applications that require a clean power supply.
  • Fast Transient Response: The device's fast transient response helps maintain output voltage stability during sudden changes in load, protecting downstream components.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Current Limiting: The LDO includes current limiting features to safeguard the regulator and the load from overcurrent conditions.

Applications

The LTC1798CS8-5#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor or microcontroller power supply
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC1798CS8-5#TRPBF is manufactured with the highest standards, ensuring consistent performance and longevity in various operating conditions. Its robust design and built-in protection features make it a dependable choice for critical and demanding applications.

In conclusion, the LTC1798CS8-5#TRPBF from Analog Devices Inc. is a top-tier fixed voltage LDO regulator that offers precision, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess