EN
  • EN
  • DE

LTC1863IGN#WPBF

Part No LTC1863IGN#WPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202910-LTC1863IGN#WPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 200k
Input Type Differential, Single Ended
Configuration MUX-S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC1863IGN#WPBF CAD Model

Description

Product Overview: LTC1863IGN#WPBF from Analog Devices Inc.

The LTC1863IGN#WPBF is a high-performance, 12-bit, 8-channel, analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This ADC is designed for applications where space is at a premium, power consumption is critical, and precision is essential. It is an ideal choice for battery-powered devices, portable instruments, and any system where efficient data acquisition is required.

This ADC operates on a single 5V supply, featuring a low power consumption of just 1.3mA at the maximum sampling rate of 200ksps. The LTC1863IGN#WPBF also offers an automatic sleep mode, reducing power consumption to 2µA when not converting, thus extending battery life in portable applications.

The LTC1863IGN#WPBF comes in a 16-lead narrow SSOP package, which is conducive to space-constrained designs. Its multiplexed input structure allows for the connection of up to 8 single-ended input channels or 4 differential channels, providing flexibility for various signal sources. The device's input range is 0V to the reference voltage, which can be set up to the supply voltage for a wide dynamic range.

This ADC features a serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, making it easy to integrate into a variety of digital systems. The LTC1863IGN#WPBF also includes a no latency feature, which ensures that each conversion is accurate to the last command without delay, a critical feature for real-time applications.

Analog Devices Inc. ensures that the LTC1863IGN#WPBF meets rigorous standards for stability and accuracy. The device's performance is specified over the industrial temperature range (-40°C to +85°C), making it reliable in harsh environments. Whether it's used for process control, medical equipment, or any precision data acquisition system, the LTC1863IGN#WPBF from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2889 $53.1556
10+ $10.9038 $109.0380
15+ $10.5630 $158.4450
20+ $10.2223 $204.4460
26+ $9.8815 $256.9190
34+ $8.8593 $301.2162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess