EN
  • EN
  • DE

LTC2057HVIDD#TRPBF

Part No LTC2057HVIDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879182-LTC2057HVIDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2057HVIDD#TRPBF CAD Model

Description

Product Overview: LTC2057HVIDD#TRPBF

The LTC2057HVIDD#TRPBF is a high-performance, zero-drift operational amplifier (op-amp) from Analog Devices Inc., designed to offer cutting-edge precision and stability for a wide range of applications. This particular component is part of the LTC2057 series, which is known for its low offset voltage and low offset drift over time and temperature, making it an ideal choice for high-accuracy and high-stability needs.

Key Features

  • Zero-Drift Architecture: The LTC2057HVIDD#TRPBF utilizes a zero-drift architecture which ensures that the offset voltage remains virtually unchanged over time and temperature variations, providing consistent performance and reducing the need for recalibration in sensitive applications.
  • Low Noise: With its low input noise density, this op-amp ensures a clean signal amplification, which is crucial in applications like medical instrumentation, precision sensors, and high-end data acquisition systems.
  • Wide Supply Range: The device operates with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources and enabling its use in both single-supply and dual-supply configurations.
  • High Common-Mode Rejection Ratio (CMRR): The LTC2057HVIDD#TRPBF boasts a high CMRR, which is essential for applications where the elimination of common-mode noise is critical for accurate signal processing.
  • Extended Temperature Range: This op-amp is designed to perform reliably in extreme environments, with an operating temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications where temperature conditions can be harsh.

Applications

The LTC2057HVIDD#TRPBF is versatile and can be used in various high-precision applications, including:

  • Precision instrumentation
  • Automotive control systems
  • Temperature measurement and control
  • Data acquisition systems
  • Strain gauge amplifiers
  • Medical devices

Product Packaging

The LTC2057HVIDD#TRPBF comes in a compact, surface-mountable package, which is suitable for space-constrained applications. Its Tape and Reel (TR) packaging format facilitates automated assembly processes, making it a convenient choice for high-volume production.

With its exceptional precision, stability, and robustness, the LTC2057HVIDD#TRPBF from Analog Devices Inc. stands out as a top-tier solution for designers seeking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3963 $51.9815
12+ $8.5303 $102.3636
19+ $8.2638 $157.0122
26+ $7.9972 $207.9272
33+ $7.7306 $255.1098
44+ $6.9309 $304.9596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess