EN
  • EN
  • DE

LTC2662IUH-16#PBF

Part No LTC2662IUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001114-LTC2662IUH-16#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series SoftSpan™
Package Tube
Product Status Active
Number of Bits 16
Settling Time 8.7ms (Typ)
Output Type Current - Unbuffered
Differential Output No
Ultra Librarian 3D Model Ultra Librarian LTC2662IUH-16#PBF CAD Model

Description

Product Overview: LTC2662IUH-16#PBF

The LTC2662IUH-16#PBF from Analog Devices Inc. is a cutting-edge, 16-channel, 16-bit digital-to-analog converter (DAC) designed to cater to a wide array of precision control applications. This product stands out for its exceptional performance and versatility, making it an ideal choice for professionals in the fields of industrial control systems, automated test equipment, and advanced scientific instruments.

Key Features

  • High Resolution: With 16-bit resolution, the LTC2662IUH-16#PBF offers fine-grained output control, ensuring precise adjustments and high accuracy in the analog signals it generates.
  • Multiple Channels: The device boasts 16 independently programmable voltage output channels, which allows for simultaneous control of multiple devices or systems, saving space and reducing complexity in multi-channel applications.
  • Advanced Integration: The LTC2662IUH-16#PBF comes in a compact 5mm x 7mm QFN package, providing a high degree of functionality while occupying minimal board space, ideal for space-constrained applications.
  • Robust Communication: It features a serial peripheral interface (SPI) that ensures reliable and high-speed communication with microcontrollers or other digital systems.
  • Wide Output Range: The DAC supports a wide range of output voltages, giving users the flexibility to work with various sensors and actuators.

Applications

The versatility of the LTC2662IUH-16#PBF allows it to be integrated into a myriad of applications, such as:

  • Precision industrial control systems
  • Automated test equipment
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Medical equipment

Reliability and Quality

Analog Devices Inc. is renowned for producing high-quality components that meet stringent industry standards. The LTC2662IUH-16#PBF is no exception, as it is designed to perform reliably even in harsh environments, ensuring long-term stability and performance.

Conclusion

In summary, the LTC2662IUH-16#PBF from Analog Devices Inc. is a highly functional, multi-channel DAC that offers precision, integration, and flexibility, making it a top choice for engineers and designers looking to implement high-performance analog output capabilities in their systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8037 $69.8037
2+ $57.2749 $114.5498
3+ $55.4850 $166.4550
4+ $53.6952 $214.7808
5+ $51.9054 $259.5270
7+ $46.5358 $325.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess