EN
  • EN
  • DE

AD7997BRUZ-0REEL

Part No AD7997BRUZ-0REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 8CHAN I2C 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 188k
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 008291-AD7997BRUZ-0REEL
Family Name AD7997
Introduction Date November 29, 2002
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7997BRUZ-0REEL CAD Model

Description

AD7997BRUZ-0REEL - Analog Devices Inc.

The AD7997BRUZ-0REEL from Analog Devices Inc. is a high-performance, 10-bit analog-to-digital converter (ADC) that offers an excellent blend of speed, accuracy, and power efficiency. Designed to cater to a wide array of applications, this ADC is particularly suitable for battery-powered devices, data acquisition systems, and industrial control systems where space is at a premium and power consumption needs to be minimal.

This ADC operates on a single 2.7 V to 5.5 V power supply and features a 4-channel multiplexer with a sample-and-hold circuit, enabling it to sample multiple analog inputs sequentially. The AD7997BRUZ-0REEL boasts an impressive conversion rate of up to 200 kSPS (kilo-samples per second), allowing for rapid data acquisition and processing in real-time applications.

The device comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. It is part of the AD7997 series, known for their low power consumption, with typical operating currents as low as 1 mA, and an automatic shutdown feature that reduces the current to a mere 1 µA when not converting, further conserving power for the system.

Interfacing with the AD7997BRUZ-0REEL is made easy thanks to its I2C-compatible serial interface, which supports standard and fast mode I2C interfaces. This ADC also includes a range of user-programmable features such as the ability to select different input channels, configure the conversion rate, and set up alert functions via its onboard configuration registers.

For enhanced flexibility, the AD7997BRUZ-0REEL includes an onboard reference and a reference buffer. It also offers a programmable alert output function that can be used as an interrupt or as an indicator for out-of-bounds signal conditions, which is critical for automated systems that require minimal human intervention.

Overall, the AD7997BRUZ-0REEL by Analog Devices Inc. is a versatile and reliable component that provides accurate and rapid analog-to-digital conversions, making it an ideal choice for designers looking to balance performance with power efficiency in their next project.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4868 $54.8680
23+ $4.5020 $103.5460
35+ $4.3613 $152.6455
48+ $4.2206 $202.5888
62+ $4.0800 $252.9600
83+ $3.6579 $303.6057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess