EN
  • EN
  • DE
  • IT

LTC2942IDCB#TRPBF

Part No LTC2942IDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Battery IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2942IDCB#TRPBF-ND, 505-LTC2942IDCB#TRPBFDKR, 505-LTC2942IDCB#TRPBFCT, 505-LTC2942IDCB#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852991-LTC2942IDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2942IDCB#TRPBF CAD Model

Description

Product Overview: LTC2942IDCB#TRPBF from Analog Devices Inc.

The LTC2942IDCB#TRPBF is a sophisticated battery monitor IC produced by Analog Devices Inc., designed to keep track of both charge and discharge in single-cell lithium batteries. This compact, high-precision device is particularly suitable for portable applications where efficient battery management is crucial to prolong the device's operational life and ensure reliability.

Key Features

  • Wide Operating Range: The LTC2942IDCB#TRPBF is capable of monitoring a wide range of battery voltages from 2.7V to 5.5V, making it versatile for various single-cell lithium battery applications.
  • High-Accuracy: It offers high-accuracy measurement capabilities for battery charge state monitoring, which is essential for precise battery management and fuel gauging.
  • I2C Interface: Featuring an I2C interface, this device allows for seamless communication with microcontrollers and other digital systems for real-time battery monitoring.
  • Low Quiescent Current: Its low quiescent current consumption ensures minimal impact on the battery life, which is critical for maximizing the runtime of portable devices.
  • Adjustable Alert Thresholds: The LTC2942IDCB#TRPBF provides programmable thresholds for charge, voltage, and temperature alerts, enabling customizable protection for the battery and the device it powers.
  • Compact Package: Housed in a 6-lead DFN package, the device's small footprint is ideal for space-constrained applications.

Applications

The LTC2942IDCB#TRPBF is an excellent choice for a wide range of applications that require precise battery monitoring and management. These include but are not limited to handheld devices, medical equipment, wireless sensors, and portable consumer electronics. Its reliable performance and feature set make it a go-to solution for engineers and designers looking to extend the battery life and functionality of their products.

Ordering Information

The product is available in a tape and reel package, denoted by the suffix 'TRPBF', which facilitates automated pick-and-place manufacturing processes. For detailed ordering and product information, it is recommended to consult the datasheet and reach out to Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess