EN
  • EN
  • DE

LTC3261MPMSE#PBF

Part No LTC3261MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 12MSOP / Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, Vin/2
Voltage - Output (Max) -
Current - Output 100mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356943-LTC3261MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3261MPMSE#PBF CAD Model

Description

Product Overview: LTC3261MPMSE#PBF from Analog Devices Inc.

The LTC3261MPMSE#PBF is a versatile, high voltage, inverting charge pump DC/DC converter produced by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to meet the needs of a variety of applications requiring a negative voltage rail, particularly in environments demanding high reliability and performance under extreme temperatures.

Key Features

  • Wide Input Voltage Range: The LTC3261MPMSE#PBF operates from a 4.5V to 32V input voltage range, making it suitable for a broad array of supply voltages.
  • Adjustable Output Voltage: It provides an adjustable negative output voltage which can be set from -1.3 times the input voltage to -32V, allowing for flexible design options.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for battery-powered and energy-efficient applications.
  • Extended Temperature Range: It is designed to perform reliably in extreme temperature environments, with a specified temperature range from -55°C to +125°C, catering to military and aerospace applications.
  • Thermal Protection: The LTC3261MPMSE#PBF includes thermal shutdown protection to safeguard the device under over-temperature conditions.
  • Robust Packaging: It is available in a thermally efficient 10-lead MSE package, ensuring proper heat dissipation and long-term durability.

Applications

The LTC3261MPMSE#PBF is an excellent choice for a variety of applications that require a high-performance inverting power supply. These include but are not limited to:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Automotive electronics
  • Military and aerospace electronics

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC3261MPMSE#PBF is no exception, as it is designed to meet stringent industry standards, ensuring reliable operation in critical systems and applications. With its robust feature set and flexible design capabilities, this product is a top choice for engineers looking to integrate a reliable negative voltage solution into their designs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7036 $58.5180
11+ $9.6030 $105.6330
17+ $9.3029 $158.1493
23+ $9.0028 $207.0644
29+ $8.7027 $252.3783
39+ $7.8024 $304.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess