EN
  • EN
  • DE

LTC3375HUK#PBF

Part No LTC3375HUK#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 0.425V to 5.5V 1A Automotive 48-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Current - Output 1 1 A
Current - Output 2 1 A
Max Input Voltage 5.5 V
Maximum Operating Temperature 150 °C
Max Output Voltage 5.5 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 425 mV
Number of Outputs 8
Number of Pins 48
Output Configuration Positive
Output Current 1 A
Output Type Adjustable
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 2 MHz
Synchronous Rectifier No
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Win Source Part Number 1072310-LTC3375HUK#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3375HUK#PBF CAD Model

Description

Analog Devices Inc. LTC3375HUK#PBF Product Overview

The LTC3375HUK#PBF from Analog Devices Inc. is a highly versatile and efficient multi-channel power management IC, designed to cater to the demanding requirements of complex portable and industrial applications. This robust product offers a seamless solution for systems requiring multiple low voltage power supplies with high efficiency and precision.

Key Features:

  • 8 Independent Configurable Buck Regulators: The LTC3375 features eight high efficiency, 1A buck regulators that can be independently programmed for output voltages down to 0.425V with a precision of ±1% over the full temperature range.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.25V to 5.5V, making it suitable for a variety of battery chemistries and input sources.
  • Programmable and Synchronizable Switching Frequency: The switching frequency is programmable from 1MHz to 3MHz and can be synchronized to an external clock, reducing the size of external components and avoiding interference with sensitive frequency bands.
  • Flexible Power-Up Sequencing: Users can configure the power-up sequencing of the regulators through the I²C/SMBus serial interface, which also provides readback capability for voltage, current, and fault status, enhancing system reliability and monitoring.
  • Robust Thermal Performance: The LTC3375 comes in a thermally enhanced 48-lead 7mm × 7mm QFN package, providing excellent thermal performance suitable for high power density applications.
  • Integrated Fault Protection: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

Applications:

The LTC3375HUK#PBF is ideal for a wide range of applications including:

  • Portable Instruments
  • Industrial Control Systems
  • Automotive Power Systems
  • Distributed Supply Regulation
  • Point of Load Power Supplies

Conclusion:

With its comprehensive range of features, the LTC3375HUK#PBF from Analog Devices Inc. stands out as a powerful solution for designers looking to streamline power management in multi-channel systems. Its compact size, combined with its configurability and protection features, make it an excellent choice for applications that demand reliability, efficiency, and flexibility.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1702 $55.5318
20+ $5.0627 $101.2540
31+ $4.9045 $152.0395
43+ $4.7463 $204.0909
55+ $4.5881 $252.3455
73+ $4.1135 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess