EN
  • EN
  • DE
  • IT

LTC3429BES6#TRMPBF

Part No LTC3429BES6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3429 - 600mA, 500kHz Micropower Synchronous Boost Converter with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Efficiency 96 %
Height 900 µm
Lead Free Yes
Length 2.9 mm
Max Input Voltage 4.4 V
Maximum Operating Temperature 85 °C
Max Output Current 600 mA
Max Output Voltage 4.3 V
Min Input Voltage 500 mV
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Number of Channels 1
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 600 mA
Output Type Adjustable
Output Voltage 4.3 V
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Boost
Width 1.75 mm
Win Source Part Number 1001042-LTC3429BES6#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3429BES6#TRMPBF CAD Model

Description

Product Overview: LTC3429BES6#TRMPBF by Analog Devices Inc.

The LTC3429BES6#TRMPBF is a highly efficient, compact, synchronous step-up DC/DC converter from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular component is designed to cater to the power requirements of battery-operated devices, including handhelds, medical devices, and other portable electronics that demand a high energy density in a small footprint.

With its tiny form factor, the LTC3429BES6#TRMPBF comes in a low-profile SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range starting from as low as 0.5V, allowing it to work with single or multiple cell batteries, including alkaline, NiMH, NiCd, or single-cell Li-Ion batteries. This versatility ensures that it can be integrated into a diverse array of products without the need for major design changes.

One of the standout features of this converter is its synchronous rectification topology, which provides increased efficiency compared to traditional diode-rectified solutions. This efficiency is critical for maximizing battery life and reducing heat generation, which is particularly important in portable applications. The LTC3429BES6#TRMPBF also boasts a high switching frequency of up to 2MHz, which allows for the use of small, low-cost capacitors and inductors, further reducing the overall solution size and cost.

Additional features include low quiescent current, a Burst Mode® operation that enhances efficiency at light loads, and a low shutdown current that helps preserve battery life when the device is not in use. The LTC3429BES6#TRMPBF also includes internal soft-start to limit inrush current during startup, and it has built-in over-temperature protection for improved reliability and safety under extreme operating conditions.

Overall, the LTC3429BES6#TRMPBF by Analog Devices Inc. is a powerful, efficient, and versatile power solution that meets the demands of modern portable electronics. Its compact size, high efficiency, and feature-rich design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microsemi Corporation
IC REG QUAD BUCK/LNR SYNC 38MLPQ
Lowest to $9.3269
STMicroelectronics
POWER TRAIN & SAFETY / PMIC - Voltage Regulators - Linear Switching Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Lowest to $3.6635
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $2.1914
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC - Voltage Regulators - Linear Switching Output
Lowest to $5.2921
Harris Corporation
PWM AND DUAL POWER CONTROL
Need more? Email Us
Harris Corporation
PWM AND DUAL POWER CONTROL
Lowest to $3.7288
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0659 $56.5272
20+ $5.7977 $115.9540
30+ $5.6165 $168.4950
42+ $5.4354 $228.2868
54+ $5.2541 $283.7214
72+ $4.7106 $339.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess