EN
  • EN
  • DE

LTC3538EDCB#TRPBF

Part No LTC3538EDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 800MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.25V
Current - Output 800mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LTC3538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378967-LTC3538EDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3538EDCB#TRPBF CAD Model

Description

The LTC3538EDCB#TRPBF is a high-performance, synchronous, step-up/step-down DC/DC converter designed by Analog Devices Inc., a leader in high-performance analog technology. This versatile power management integrated circuit (PMIC) is well-suited for applications that require a compact, efficient, and reliable power solution that can efficiently convert a wide range of input voltages to a stable output voltage.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, making it ideal for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for a high degree of flexibility to power various electronic components.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is critical for maximizing battery life and reducing thermal issues.
  • Burst Mode® Operation: The LTC3538EDCB#TRPBF features Burst Mode operation, reducing quiescent current to only 25μA, thereby providing extended battery life in portable applications.
  • Thermal Management: The device includes over-temperature protection, safeguarding the IC from damage at high operating temperatures.
  • Compact Package: Packaged in a 6-lead DFN with a low profile (0.75mm), the LTC3538EDCB#TRPBF is designed for space-constrained applications.

Applications

The LTC3538EDCB#TRPBF is a versatile power solution that can be used in a variety of applications, including:

  • Portable instruments
  • Medical devices
  • Wireless modems
  • Handheld devices
  • GPS receivers

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3538EDCB#TRPBF is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.

With its robust feature set, the LTC3538EDCB#TRPBF from Analog Devices Inc. represents a highly efficient, reliable, and flexible power management solution for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7410 $54.9640
9+ $11.2747 $101.4723
14+ $10.9224 $152.9136
19+ $10.5700 $200.8300
25+ $10.2177 $255.4425
33+ $9.1607 $302.3031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess