EN
  • EN
  • DE

LTC3589HUJ#PBF

Part No LTC3589HUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Length 6 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 150 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 8
Number of Pins 40
Operating Supply Current 8 µA
Operating Supply Voltage 5.5 V
Output Current 1.6 A
Output Type Adjustable, Fixed
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1028248-LTC3589HUJ#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3589HUJ#PBF CAD Model

Description

Analog Devices Inc. LTC3589HUJ#PBF Overview

The LTC3589HUJ#PBF from Analog Devices Inc. is a highly versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly those requiring multiple power rails. This robust component is an ideal solution for portable electronics, automotive systems, and industrial equipment that demand efficient power distribution and management.

Key Features

  • Integrated Solution: The LTC3589HUJ#PBF encompasses a comprehensive set of features, including a high-efficiency, synchronous, step-down DC/DC converter, and multiple LDO regulators. This integration simplifies design and reduces external component count.
  • Versatile Power Supply: It supports a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multicell alkaline/NiCad/NiMH applications.
  • Multiple Output Channels: The device provides up to five output voltages, which are adjustable via an I2C interface or external resistors. This flexibility allows designers to tailor the power supply to their specific needs.
  • High Efficiency: The LTC3589HUJ#PBF features high-efficiency, low quiescent current, and a 'Burst Mode' operation that minimizes power consumption during light loads, thereby extending battery life in portable applications.
  • Robust Protection Features: It includes overvoltage, overcurrent, and thermal protection, ensuring reliable operation under various conditions and safeguarding the device and downstream components from potential damage.
  • Compact Package: Packaged in a compact 40-lead (6mm x 6mm) QFN package, the LTC3589HUJ#PBF saves board space and is suitable for space-constrained applications.

Applications

The LTC3589HUJ#PBF is designed for a broad range of applications, such as:

  • Portable Medical Devices
  • Automotive Power Supplies
  • Industrial Handhelds
  • Wireless and DSL Modems
  • GPS Receivers
  • Point-of-Sale Equipment

In conclusion, the LTC3589HUJ#PBF from Analog Devices Inc. is a powerful PMIC that offers design flexibility, high efficiency, and comprehensive protection features. It is an excellent choice for designers looking to streamline their power management solutions in a compact and reliable package.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0625 $51.1875
8+ $14.0000 $112.0000
12+ $13.5625 $162.7500
16+ $13.1250 $210.0000
20+ $12.6875 $253.7500
27+ $11.3750 $307.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess