EN
  • EN
  • DE

LTC3722HGN-1#PBF

Part No LTC3722HGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Soft Sw PWM Cntrlr 2-OUT PH SHIFT RES 275kHz Automotive 24-Pin SSOP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Clock Sync Yes
Max Duty Cycle 98.5 %
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Number of Output Phases 2
Number of Outputs 1
Number of Pins 24
RoHS Compliant
Schedule B 8542390000
Synchronous Rectifier Yes
Win Source Part Number 1072395-LTC3722HGN-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3722HGN-1#PBF CAD Model

Description

Product Overview: LTC3722HGN-1#PBF from Analog Devices Inc.

The LTC3722HGN-1#PBF is a high-performance push-pull controller designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced controller is specifically engineered for driving transformers in isolated power converters, making it an ideal choice for a wide range of applications, including telecommunications, industrial systems, and medical equipment.

Key Features

  • Voltage Mode Control: The LTC3722HGN-1#PBF utilizes voltage mode control with fast transient response, ensuring stable operation across various load conditions.
  • Adjustable Operating Frequency: With an adjustable operating frequency ranging from 100kHz to 1MHz, designers can optimize the balance between efficiency, component size, and performance.
  • Powerful Drive Capability: The controller provides powerful 1.5A drive capability, which helps in minimizing transition losses and enables the use of larger transformers for higher power applications.
  • High Efficiency: It is designed for high efficiency, which is critical for reducing heat and improving reliability in end-use applications.
  • Soft-Start Function: The built-in soft-start function prevents inrush current at startup, enhancing the overall system stability and longevity.
  • Protection Features: The device includes a variety of protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown, which contribute to the safe operation of the power supply.

Package and Reliability

The LTC3722HGN-1#PBF is offered in a compact 16-lead SSOP package, which is designed to meet the space constraints of modern electronic devices. Analog Devices Inc. ensures high reliability and performance consistency, which is critical for professional-grade applications where uptime and longevity are paramount.

Applications

With its robust feature set and high reliability, the LTC3722HGN-1#PBF is suitable for a variety of applications, including:

  • Isolated DC/DC Converters
  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Medical Equipment Power Supplies
  • Automotive Electronics
  • Renewable Energy Systems

In summary, the LTC3722HGN-1#PBF from Analog Devices Inc. offers a versatile and reliable solution for designers looking to create efficient and stable isolated power supplies for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess