EN
  • EN
  • DE

LTC3852EUDD#PBF

Part No LTC3852EUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Dbl Pwm 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Clock Sync No
Max Duty Cycle 99 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Output Phases 1
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Output Current 50 mA
Output Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 750 kHz
Synchronous Rectifier Yes
Win Source Part Number 1072428-LTC3852EUDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3852EUDD#PBF CAD Model

Description

The LTC3852EUDD#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller from Analog Devices Inc. This efficient power management integrated circuit (PMIC) is designed to drive all N-channel power MOSFET stages and is capable of delivering significant current with precise control. It is particularly well-suited for applications requiring a compact footprint, high efficiency, and excellent thermal performance.

Key Features

  • Wide Input Voltage Range: The LTC3852EUDD#PBF operates over a broad input voltage range, accommodating a variety of power sources and ensuring versatility in different application scenarios.
  • Dual-Phase Operation: Its dual-phase operation reduces the required input and output capacitance and improves load transient response, making it ideal for high-performance applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Current Mode Control: The device uses current mode control for fast transient response and excellent loop stability.
  • Power Good Output: This feature provides a signal when the output voltage is within a specified range, which is useful for power sequencing and monitoring purposes.
  • Robust Protection Features: The LTC3852EUDD#PBF includes overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the end application.

Applications

The LTC3852EUDD#PBF is an ideal choice for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Computing Platforms
  • High-Density Distributed Power Systems

Product Specifications

Parameter Value Package 16-Lead QFN (4mm × 3mm) Temperature Range -40°C to +125°C RoHS Compliant Yes

The LTC3852EUDD#PBF is a testament to Analog Devices Inc.'s commitment to providing cutting-edge power management solutions that meet the needs of modern electronic systems. With its robust feature set and flexible design options, this product is well-positioned to power the next generation of high-performance devices.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 629 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess