EN
  • EN
  • DE

LTC3859AIUHF#TRPBF

Part No LTC3859AIUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879755-LTC3859AIUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859AIUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3859AIUHF#TRPBF

The LTC3859AIUHF#TRPBF is a high-performance, synchronous step-down switching regulator controller manufactured by Analog Devices Inc., a leader in high-performance analog technology. This robust component offers a triple output design, making it an ideal choice for a variety of demanding applications that require precise voltage regulation and power efficiency.

One of the standout features of the LTC3859AIUHF#TRPBF is its wide input voltage range, which operates from 4.5V to 38V, enabling it to handle a broad spectrum of power supplies, from single-cell Li-Ion batteries to intermediate bus voltages. This flexibility makes it suitable for use in automotive, industrial, and telecommunication systems, among others.

The device provides two synchronous step-down channels and one single-ended channel, which can be configured as a step-down or inverting converter. This versatility allows for multiple regulated voltages from a single input, reducing the need for additional components and simplifying the power supply design. Each channel is capable of delivering significant current, ensuring reliable performance even under heavy load conditions.

With its adjustable switching frequency from 250kHz to 780kHz, designers can optimize the LTC3859AIUHF#TRPBF for efficiency or component size. Additionally, the phase-lockable frequency of up to 780kHz allows for noise-sensitive applications to avoid critical frequency bands. The device also features a powerful 1.1Ω on-chip all N-channel gate drivers, which further enhance its efficiency and performance.

Other notable features include a differential output voltage sensing for improved regulation accuracy, a tracking capability for smooth supply sequencing, and overvoltage, undervoltage, and overcurrent protection for enhanced system reliability. The LTC3859AIUHF#TRPBF also supports external synchronization, allowing for reduced EMI and noise by synchronizing multiple ICs.

Enclosed in a QFN-38 package, the LTC3859AIUHF#TRPBF is designed to withstand harsh environments with an operating temperature range from -40°C to 125°C. Its compact form factor and robust design make it an excellent choice for space-constrained applications that require high reliability and performance.

Overall, the LTC3859AIUHF#TRPBF from Analog Devices Inc. is a sophisticated solution for complex power management challenges, providing designers with a versatile, efficient, and reliable option for their multi-output power supply requirements.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess