EN
  • EN
  • DE

LTC3869IGN-2#PBF

Part No LTC3869IGN-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Dual-OUT Step Down 850kHz Automotive 28-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Duty Cycle 95 %
Max Frequency 850 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 2
Number of Pins 28
Output Current 25 A
Output Type Adjustable
Output Voltage 12.5 V
RoHS Compliant
Win Source Part Number 995737-LTC3869IGN-2#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3869IGN-2#PBF CAD Model

Description

Analog Devices Inc. LTC3869IGN-2#PBF Dual Output Step-Down DC/DC Controller

The LTC3869IGN-2#PBF is a high-performance, dual output synchronous step-down DC/DC controller from Analog Devices Inc., designed to drive all N-channel power MOSFET stages. This robust power management chip is perfect for applications requiring precise voltage regulation and high efficiency over a wide input voltage range. The LTC3869IGN-2#PBF is well-suited for a variety of demanding applications, including telecommunications, networking equipment, industrial systems, and portable devices.

With its wide input voltage range of 4.5V to 38V, the LTC3869IGN-2#PBF can manage a broad spectrum of power sources, from multi-cell batteries to intermediate bus voltages. Furthermore, it provides two independent output voltages ranging from 0.6V to 5.5V, which can deliver up to several amperes of continuous output current, depending on the external components and cooling conditions.

The device features a powerful 1.1Ω on-chip gate drivers, designed to minimize switching losses and improve efficiency. The LTC3869IGN-2#PBF operates with a selectable fixed frequency between 250kHz and 780kHz and can be synchronized to an external clock within the same range, allowing for flexible design options and optimization of component sizes and efficiency. Its phase-lockable frequency (75% to 105% of the set frequency) helps in reducing noise and managing electromagnetic interference (EMI) in sensitive applications.

Additional features include differential output voltage sensing for precise regulation, a phase-lockable frequency to reduce noise, and adjustable soft-start or tracking to provide a controlled startup sequence. The LTC3869IGN-2#PBF also offers overvoltage protection, undervoltage lockout, and a power good signal for reliable operation.

The LTC3869IGN-2#PBF is available in a thermally enhanced 28-lead SSOP package, ensuring efficient heat dissipation and a compact footprint. With its robust feature set and high performance, the LTC3869IGN-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated power management solutions that require dual outputs and high efficiency.

For detailed specifications and application guidance, designers should refer to the official datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $24.4699

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5621 $57.3726
13+ $7.8459 $101.9967
20+ $7.6007 $152.0140
28+ $7.3555 $205.9540
36+ $7.1103 $255.9708
48+ $6.3748 $305.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess