EN
  • EN
  • DE

LTC3894EFE#PBF

Part No LTC3894EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down 590kHz Automotive 16-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.2 mm
Max Duty Cycle 100 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 150 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Outputs 1
Number of Pins 16
RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1072459-LTC3894EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3894EFE#PBF CAD Model

Description

Product Overview: LTC3894EFE#PBF

The LTC3894EFE#PBF is a high-performance step-down switching regulator controller designed and manufactured by Analog Devices Inc. This robust component is engineered to provide precision voltage regulation in a wide range of power supply applications, making it an ideal choice for industrial, automotive, and communications systems.

Key Features

  • Wide Input Voltage Range: The LTC3894EFE#PBF operates over a 4V to 60V input voltage range, accommodating a variety of power sources, including those found in automotive and industrial environments.
  • Output Voltage: It can produce an output voltage from 0.8V up to 24V, which can be set with an external resistor divider, providing flexibility for different application requirements.
  • High Efficiency: The device features a high efficiency of up to 95%, minimizing power loss and heat generation, which is critical for reliability and longevity in demanding applications.
  • Low Minimum On-Time: With its low minimum on-time, the LTC3894EFE#PBF is capable of high frequency operation that allows for a smaller overall solution size due to the use of smaller external components.
  • No-Load Operation: It supports operation with no load, ensuring stable output voltage even when the output load varies or is disconnected.

Robust Protection Features

  • Overvoltage Protection: The controller provides overvoltage protection, safeguarding the circuit from voltage spikes and transients that could otherwise damage sensitive loads.
  • Overcurrent Protection: It includes overcurrent protection, which helps prevent damage to the power supply and the load in the event of a short circuit or overload condition.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature limits, protecting against overheating.

Package and Reliability

The LTC3894EFE#PBF comes in a thermally enhanced 20-lead TSSOP package with exposed pad for improved thermal performance. Its rugged design ensures reliable operation in extended temperature ranges, making it suitable for harsh environments. With its comprehensive set of features and protections, the LTC3894EFE#PBF from Analog Devices Inc. stands out as a versatile and dependable choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8944 $59.4720
11+ $9.7595 $107.3545
16+ $9.4545 $151.2720
22+ $9.1496 $201.2912
29+ $8.8446 $256.4934
38+ $7.9296 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,294 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess