EN
  • EN
  • DE

LTC4020IUHF#PBF

Part No LTC4020IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 38QFN  /  Charger IC Multi-Chemistry 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Voltage - Supply (Max) 55V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4020IUHF#PBF-ND,-2735-LTC4020IUHF#PBF,505-LTC4020IUHF#PBF
Standard Package 52
Win Source Part Number 1164756-LTC4020IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4020IUHF#PBF CAD Model

Description

Analog Devices Inc. LTC4020IUHF#PBF Product Overview

The LTC4020IUHF#PBF is a high-performance power management integrated circuit (PMIC) designed by Analog Devices Inc. to cater to a wide range of applications, including industrial, automotive, and portable electronics. This versatile chip is a multi-function power management solution that combines a high voltage power manager with a multi-chemistry battery charger to create a complete power management system for dual input supply and battery backup applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 55V, making it suitable for a variety of input sources, from low-voltage USB power up to higher voltage automotive and industrial power rails.
  • Multi-Chemistry Battery Charging: The LTC4020IUHF#PBF supports a wide array of battery chemistries, including Li-Ion, LiFePO4, Li-Polymer, Lead Acid, and NiMH, ensuring flexibility in system design and application.
  • High Efficiency: With its advanced switching regulator design, the LTC4020IUHF#PBF achieves high efficiency, which is critical for thermal management and battery life extension in portable devices.
  • Programmable Charge Current: Users can program the charge current according to the specific needs of their application, providing customized charging profiles and optimizing performance.
  • PowerPath Control: The integrated PowerPath control provides seamless transitions between input power sources and battery, ensuring a reliable and continuous power supply to the load.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, safeguarding both the PMIC and the system it powers.
  • Compact Package: Encased in a 5x5mm QFN package, the LTC4020IUHF#PBF is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The LTC4020IUHF#PBF is ideal for a variety of applications that require efficient power management and battery charging capabilities. These include portable devices that need to manage power between an external supply and a battery, automotive equipment that operates over a wide input voltage range, and industrial systems that require robust power solutions with a high degree of flexibility and reliability.

With its advanced features and comprehensive power management capabilities, the LTC4020IUHF#PBF from Analog Devices Inc. is an exceptional choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess