EN
  • EN
  • DE
  • IT

LTC4257IDD#TRPBF

Part No LTC4257IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC4257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879856-LTC4257IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4257IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4257IDD#TRPBF Overview

The LTC4257IDD#TRPBF is a sophisticated Power over Ethernet (PoE) interface controller from Analog Devices Inc., designed to streamline the delivery of power over Ethernet networks. This integrated circuit is engineered to function seamlessly with IEEE 802.3af compliant devices, enabling the safe transfer of power along with data over a single Ethernet cable. It is a crucial component for applications such as VoIP phones, wireless access points, and network cameras, where it simplifies the need for separate power supplies.

Key Features

  • IEEE 802.3af Compliant: The LTC4257IDD#TRPBF adheres to the stringent specifications of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in the PoE ecosystem.
  • Integrated Power Device: It includes an integrated MOSFET to switch the high power loads, reducing external component count and simplifying design.
  • High Reliability: With built-in signature resistor and classification current capability, this controller ensures a reliable and safe power-up sequence.
  • Thermal Protection: The device features over-temperature protection, safeguarding itself and connected hardware from potential thermal damage.
  • Compact Design: Encased in a small 10-lead DFN package, the LTC4257IDD#TRPBF is ideal for space-constrained applications.

Applications

The versatility of the LTC4257IDD#TRPBF allows it to be utilized in a wide range of PoE applications. Its ability to manage power distribution effectively makes it a perfect fit for:

  • Enterprise networking equipment like routers and switches
  • IP surveillance cameras requiring remote power
  • Network-attached storage devices
  • Point of Sale (POS) systems
  • Building management and control systems

Product Specifications

The LTC4257IDD#TRPBF operates within an industrial temperature range from -40°C to 85°C, accommodating the demands of harsh operating environments. The device is also available in a tape and reel package, making it suitable for automated mass production processes.

Conclusion

Analog Devices Inc.'s LTC4257IDD#TRPBF is a powerful solution for PoE applications, offering reliability, integration, and compliance with industry standards. Its compact form factor and robust feature set make it an essential component for networked devices requiring remote power delivery.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
MCU
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $17.5174
Monolithic Power Systems Inc.
IEEE 802.3AF POE PD CONTROLLER W
Need more? Email Us
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
STMicroelectronics
IC POE CNTRL 1 CHANNEL 20HTSSOP
Lowest to $3.1519
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN
Lowest to $24.9601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess