EN
  • EN
  • DE

LTC4368CDD-1#PBF

Part No LTC4368CDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203452-LTC4368CDD-1#PBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4368CDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC4368CDD-1#PBF Product Overview

The LTC4368CDD-1#PBF from Analog Devices Inc. is a robust, high-performance circuit protection controller that provides overvoltage, undervoltage, and reverse supply protection to ensure the safe operation of electronic systems. This device is designed to safeguard sensitive electronic components from potentially damaging conditions, making it an ideal solution for a wide range of applications, including automotive, industrial, and portable electronics.

Key Features and Benefits

  • Overvoltage Protection: The LTC4368CDD-1#PBF can withstand temporary overvoltage conditions and clamps the output voltage to a safe level, preventing damage to downstream components.
  • Undervoltage Lockout: This feature ensures that the system does not operate at voltages below a certain threshold, which could lead to unpredictable behavior or reduced performance.
  • Reverse Supply Protection: The device automatically disconnects the load when a reverse supply is detected, protecting the system from potential harm.
  • Wide Operating Voltage Range: With an operating voltage range of 4V to 72V, the LTC4368CDD-1#PBF can accommodate a broad spectrum of power supplies and battery configurations.
  • Low Quiescent Current: This feature is particularly beneficial for battery-powered applications, as it minimizes power drain when the system is idle.
  • Compact Package: Housed in a 10-lead DFN package, the LTC4368CDD-1#PBF has a small footprint, saving valuable board space.
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage threshold according to their specific requirements, providing additional flexibility in system design.

Applications

The versatile nature of the LTC4368CDD-1#PBF makes it suitable for a variety of applications where power supply reliability is critical. These include:

  • Automotive electronics where voltage fluctuations are common
  • Industrial systems requiring robust power management
  • Portable devices that need efficient battery utilization
  • Telecommunications equipment with strict power requirements

In summary, the LTC4368CDD-1#PBF from Analog Devices Inc. is a powerful solution for protecting sensitive electronics from voltage anomalies. Its combination of features ensures that it can be employed in environments where reliability and longevity of electronic components are paramount.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5959
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1901 $56.7604
9+ $11.6432 $104.7888
14+ $11.2793 $157.9102
19+ $10.9155 $207.3945
24+ $10.5516 $253.2384
32+ $9.4601 $302.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess