EN
  • EN
  • DE

LTC5543IUH#PBF

Part No LTC5543IUH#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2.3-4GHZ DWN CONV 20QFN / RF Mixer IC LTE, WCS, WiMax Down Converter 2.3GHz ~ 4GHz 20-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tube
RF Type LTE, WCS, WiMax
Frequency 2.3GHz ~ 4GHz
Number of Mixers 1
Gain 8.4dB
Noise Figure 10.2dB
Secondary Attributes Down Converter
Current - Supply 201mA
Voltage - Supply 3.1V ~ 3.5V
Mounting SMD (SMT)
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number LTC5543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-LTC5543IUH#PBF
Standard Package 73
Win Source Part Number 1221329-LTC5543IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5543IUH#PBF CAD Model

Description

The LTC5543IUH#PBF from Analog Devices Inc. is a high-performance, passive mixer with an integrated RF balun that operates within a wide frequency range. Designed for demanding RF applications, this mixer provides excellent linearity and noise performance, making it suitable for a variety of wireless communications systems.

Key Features

  • Wide Frequency Range: The LTC5543IUH#PBF is designed to operate over a broad frequency range, supporting RF and LO frequencies from 2GHz to 14GHz, which makes it versatile for multiple RF applications.
  • Integrated RF Balun: The mixer includes an integrated balun that simplifies the design and reduces external component count, while also providing improved performance through balanced signal processing.
  • High Linearity: With its high linearity, this mixer is capable of handling high signal levels without significant distortion, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The LTC5543IUH#PBF boasts a low noise figure, which minimizes the addition of noise to the signal chain, thereby enhancing the overall signal-to-noise ratio of the system.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The LTC5543IUH#PBF is ideal for use in a variety of applications, including:

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Satellite Communications
  • RFID and Radar Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTC5543IUH#PBF
Package / Case QFN-16
Operating Temperature -40°C to +105°C

Overall, the LTC5543IUH#PBF is a robust and reliable choice for designers looking to enhance their RF systems with a mixer that offers excellent performance across a wide range of operating conditions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Lowest to $22.1890
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess