EN
  • EN
  • DE

LTC5549IUDB#TRPBF

Part No LTC5549IUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2GHZ-14GHZ 12QFN / RF Mixer IC Radar 2GHz ~ 14GHz 12-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
RF Type Radar
Frequency 2GHz ~ 14GHz
Number of Mixers 2
Gain -
Noise Figure 10.4dB
Secondary Attributes -
Current - Supply 115mA
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x2)
Base Product Number LTC5549
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357213-LTC5549IUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5549IUDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC5549IUDB#TRPBF Product Overview

The LTC5549IUDB#TRPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc. This mixer is designed to operate within the RF frequency range of 2 GHz to 14 GHz, making it an ideal choice for a variety of applications in the communications, radar, and test equipment sectors. Its high linearity and broad frequency range enable it to be used in both upconversion and downconversion processes within RF systems.

This mixer component boasts an integrated balun structure which simplifies the design process by providing single-ended RF and LO ports. This feature not only reduces the number of external components required but also minimizes the PCB area needed for implementation. The LTC5549IUDB#TRPBF is engineered to deliver excellent LO to RF and LO to IF isolation, thereby reducing potential interference and improving system performance.

Key features of the LTC5549IUDB#TRPBF include its wide IF bandwidth of up to 6 GHz, which allows for versatile use in different IF frequency plans. Its conversion gain is typically 2 dB, which helps maintain signal integrity through the mixing process. The product also exhibits a low noise figure, thereby enhancing the signal-to-noise ratio of the overall system. The device operates over a temperature range of -40°C to 105°C, ensuring reliable performance in a variety of environmental conditions.

The LTC5549IUDB#TRPBF is housed in a compact 3mm x 2mm DFN package, which is suitable for space-constrained applications. It is available in tape and reel packaging, with the suffix 'TRPBF' indicating lead-free and RoHS-compliant components. This makes it an environmentally friendly option that meets modern regulatory standards for electronic products.

Overall, the LTC5549IUDB#TRPBF from Analog Devices Inc. is a versatile and high-quality mixer that offers a combination of performance, integration, and reliability for designers looking to optimize their RF signal chains.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1879 $64.1879
2+ $52.6670 $105.3340
3+ $51.0212 $153.0636
5+ $49.3753 $246.8765
6+ $47.7295 $286.3770
8+ $42.7919 $342.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess